Littelfuse, Inc. TTape TM platform 0407008A

Description
407A Series AECQ-Compliant fuse is specifically tested to cater to secondary circuit protection needs of compact auto electronics applications.The general design ensures excellent temperature stability and performance reliability. This high I²t fuse series is designed to have ultra high inrush current withstand capability to avoid nuisance fuse open. Operating temperature from -55º C to +150º C 100% Lead-free ROHS compliant and Halogen-free Suitable for both leaded and lead-free reflow/wave soldering UL Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248-14 Ultra-high I2t value
Datasheet
Description
407A Series AECQ-Compliant fuse is specifically tested to cater to secondary circuit protection needs of compact auto electronics applications.The general design ensures excellent temperature stability and performance reliability. This high I²t fuse series is designed to have ultra high inrush current withstand capability to avoid nuisance fuse open. Operating temperature from -55º C to +150º C 100% Lead-free ROHS compliant and Halogen-free Suitable for both leaded and lead-free reflow/wave soldering UL Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248-14 Ultra-high I2t value
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TTape TM platform - 0407008A - Littelfuse, Inc.
Rosemont, IL, United States
TTape TM platform
0407008A
TTape TM platform 0407008A
407A Series AECQ-Compliant fuse is specifically tested to cater to secondary circuit protection needs of compact auto electronics applications.The general design ensures excellent temperature stability and performance reliability. This high I²t fuse series is designed to have ultra high inrush current withstand capability to avoid nuisance fuse open. Operating temperature from -55º C to +150º C 100% Lead-free ROHS compliant and Halogen-free Suitable for both leaded and lead-free reflow/wave soldering UL Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248-14 Ultra-high I2t value

407A Series AECQ-Compliant fuse is specifically tested to cater to secondary circuit protection needs of compact auto electronics applications.The general design ensures excellent temperature stability and performance reliability. This high I²t fuse series is designed to have ultra high inrush current withstand capability to avoid nuisance fuse open. Operating temperature from -55º C to +150º C 100% Lead-free ROHS compliant and Halogen-free Suitable for both leaded and lead-free reflow/wave soldering UL Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248-14 Ultra-high I2t value

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0407008A
Product Name TTape TM platform
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002630007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 10 amps
View Details
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1N1TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers