Littelfuse, Inc. SMD 6V 500mA 1A Circuit Protection Fuse 0402L050SLKR

Description
PTC Resettable Fuse, 6V, 500mA, 0402 SMD, 1A Trip Product overview: 0402L050SLKR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V, 500mA, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6V, 500mA, 1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0402L050SLKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 6V, 500mA, 0402 SMD, 1A Trip Product overview: 0402L050SLKR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V, 500mA, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6V, 500mA, 1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0402L050SLKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6V 500mA 1A Circuit Protection Fuse
150-0402L050SLKR
SMD 6V 500mA 1A Circuit Protection Fuse 150-0402L050SLKR
PTC Resettable Fuse, 6V, 500mA, 0402 SMD, 1A Trip Product overview: 0402L050SLKR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V, 500mA, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6V, 500mA, 1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0402L050SLKR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 6V, 500mA, 0402 SMD, 1A Trip Product overview: 0402L050SLKR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V, 500mA, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6V, 500mA, 1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0402L050SLKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 0402L050SLKR - 801149-0402L050SLKR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 0402L050SLKR
801149-0402L050SLKR
PTC Resettable Fuses - 0402L050SLKR 801149-0402L050SLKR
Manufacturer: Littelfuse Inc. Win Source Part Number: 801149-0402L050SLKR Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 6V Current - Max: 50A Current - Trip (It): 1A Time to Trip: 100ms Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Resistance - Initial (Ri) (Min): 40 mOhms Manufacturer Package: 0402, Concave Current - Hold (Ih) (Maximum): 500mA Thickness (Maximum): 0.024" (0.60mm) Resistance - Post Trip (R1) (Maximum): 400 mOhms Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 801149-0402L050SLKR
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Voltage - Max: 6V
Current - Max: 50A
Current - Trip (It): 1A
Time to Trip: 100ms
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Resistance - Initial (Ri) (Min): 40 mOhms
Manufacturer Package: 0402, Concave
Current - Hold (Ih) (Maximum): 500mA
Thickness (Maximum): 0.024" (0.60mm)
Resistance - Post Trip (R1) (Maximum): 400 mOhms
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now
Fuse, Resettable Ptc, 6Vdc, 500Ma, Smd; Pptc Case Style Littelfuse - 69W6436 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 500Ma, Smd; Pptc Case Style Littelfuse
69W6436
Fuse, Resettable Ptc, 6Vdc, 500Ma, Smd; Pptc Case Style Littelfuse 69W6436
FUSE, RESETTABLE PTC, 6VDC, 500mA, SMD; PPTC Case Style:0402 (1005 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s; Current Rating Max:50A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 500mA, SMD; PPTC Case Style:0402 (1005 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site
Fuse, Resettable Ptc, 6Vdc, 500Ma, Smd, Full Reel; Pptc Case Style Littelfuse - 44W7412 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 500Ma, Smd, Full Reel; Pptc Case Style Littelfuse
44W7412
Fuse, Resettable Ptc, 6Vdc, 500Ma, Smd, Full Reel; Pptc Case Style Littelfuse 44W7412
FUSE, RESETTABLE PTC, 6VDC, 500mA, SMD, FULL REEL; PPTC Case Style:0402 (1005 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 500mA, SMD, FULL REEL; PPTC Case Style:0402 (1005 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - 0402L050SLKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
0402L050SLKR
Circuit Protection - PTC Resettable Fuses 0402L050SLKR
PTC RESET FUSE 6V 500MA 0402

PTC RESET FUSE 6V 500MA 0402

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - 0402L050SLKR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
0402L050SLKR
TVS/Fuse/Board Level Protection >> Resettable Fuses 0402L050SLKR
6V 500mA 50A 1A 0402 Resettable Fuses ROHS

6V 500mA 50A 1A 0402 Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 150-0402L050SLKR 801149-0402L050SLKR 69W6436 0402L050SLKR 0402L050SLKR
Product Name SMD 6V 500mA 1A Circuit Protection Fuse PTC Resettable Fuses - 0402L050SLKR Fuse, Resettable Ptc, 6Vdc, 500Ma, Smd; Pptc Case Style Littelfuse Circuit Protection - PTC Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses
Approvals / Standards RoHS RoHS RoHS
Rated Voltage 6 volts 6 volts 6 volts
Mounting SMD
Unlock Full Specs
to access all available technical data