Fuse Chip Very Fast Acting 1.5A 32V SMD Solder Pad 0603 Epoxy T/R CSA/UL Product overview: 043401.5NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-043401.5NR can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 743406-043401.5NR
Manufacturer Homepage: www.littelfuse.com
Reference case: SMD
Reference Date Code: 06+
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 139-043401.5NR | 743406-043401.5NR |
| Product Name | SMD 1.5A 32V Circuit Protection Fuse | Fuses - 043401.5NR |