Littelfuse, Inc. 1206 Size Lead-Free, Halogen Free, High Temperature Very Fast-Acting Ceramic Fuse 0437.375

Description
This 100% Lead Free and RoHS compliant fuse series has been designed specifically to provide over current protection to circuits that see high working ambient temperatures (up to 150°C).The general design ensures excellent temperature stability and performance reliability.In addition to this, the high i²t values typical of the Littelfuse Ceramic fuse family ensure high inrush current withstand capability. Operating temperature -55°C to +150°C Lead-free and RoHS compliant Suitable for leaded and lead-free reflow or wave soldering
Datasheet
Description
This 100% Lead Free and RoHS compliant fuse series has been designed specifically to provide over current protection to circuits that see high working ambient temperatures (up to 150°C).The general design ensures excellent temperature stability and performance reliability.In addition to this, the high i²t values typical of the Littelfuse Ceramic fuse family ensure high inrush current withstand capability. Operating temperature -55°C to +150°C Lead-free and RoHS compliant Suitable for leaded and lead-free reflow or wave soldering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1206 Size Lead-Free, Halogen Free, High Temperature Very Fast-Acting Ceramic Fuse - 0437.375 - Littelfuse, Inc.
Rosemont, IL, United States
1206 Size Lead-Free, Halogen Free, High Temperature Very Fast-Acting Ceramic Fuse
0437.375
1206 Size Lead-Free, Halogen Free, High Temperature Very Fast-Acting Ceramic Fuse 0437.375
This 100% Lead Free and RoHS compliant fuse series has been designed specifically to provide over current protection to circuits that see high working ambient temperatures (up to 150°C).The general design ensures excellent temperature stability and performance reliability.In addition to this, the high i²t values typical of the Littelfuse Ceramic fuse family ensure high inrush current withstand capability. Operating temperature -55°C to +150°C Lead-free and RoHS compliant Suitable for leaded and lead-free reflow or wave soldering

This 100% Lead Free and RoHS compliant fuse series has been designed specifically to provide over current protection to circuits that see high working ambient temperatures (up to 150°C).The general design ensures excellent temperature stability and performance reliability.In addition to this, the high i²t values typical of the Littelfuse Ceramic fuse family ensure high inrush current withstand capability. Operating temperature -55°C to +150°C Lead-free and RoHS compliant Suitable for leaded and lead-free reflow or wave soldering

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0437.375
Product Name 1206 Size Lead-Free, Halogen Free, High Temperature Very Fast-Acting Ceramic Fuse
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; CSA
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details