Littelfuse, Inc. 0603 AEC-Q200 Qualified Fuses 0438004.A

Description
The 438A series AEC-Q200 Qualified fuses are specifically tested to cater to secondary circuit protection needs of compact auto electronics applications. AEC-Q200 Qualified Fast response to faulty current to ensure over-current protection to sensitive electronic component Operating temperature from -55C to +150C 100% Lead-free, Halogen-Free, and RoHS compliant
Datasheet
Description
The 438A series AEC-Q200 Qualified fuses are specifically tested to cater to secondary circuit protection needs of compact auto electronics applications. AEC-Q200 Qualified Fast response to faulty current to ensure over-current protection to sensitive electronic component Operating temperature from -55C to +150C 100% Lead-free, Halogen-Free, and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0603 AEC-Q200 Qualified Fuses - 0438004.A - Littelfuse, Inc.
Rosemont, IL, United States
0603 AEC-Q200 Qualified Fuses
0438004.A
0603 AEC-Q200 Qualified Fuses 0438004.A
The 438A series AEC-Q200 Qualified fuses are specifically tested to cater to secondary circuit protection needs of compact auto electronics applications. AEC-Q200 Qualified Fast response to faulty current to ensure over-current protection to sensitive electronic component Operating temperature from -55C to +150C 100% Lead-free, Halogen-Free, and RoHS compliant

The 438A series AEC-Q200 Qualified fuses are specifically tested to cater to secondary circuit protection needs of compact auto electronics applications. AEC-Q200 Qualified Fast response to faulty current to ensure over-current protection to sensitive electronic component Operating temperature from -55C to +150C 100% Lead-free, Halogen-Free, and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0438004.A
Product Name 0603 AEC-Q200 Qualified Fuses
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625032 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 12 amps
View Details
North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers