7A 24VAC/24VDC Very Fast Blow Fuse, 1206 SMD Product overview: 0429007.WRML from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 7A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0429007.WRML can be used for catalog matching and distributor lookup.
7A 24V AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE, SMD, 7A, 1206, FAST ACTING; Fuse Current:7A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:24V; Voltage Rating VDC:24V; Fuse Case Style:1206 (3216 Metric); Product Range:429 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes
FUSE, SMD, 7A, 1206, FAST ACTING, FULL REEL; Fuse Current:7A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:24V; Voltage Rating VDC:24V; Fuse Case Style:1206 (3216 Metric); Product Range:429 Series; Fuse Size Code:1206 RoHS Compliant: Yes
FUSE BRD MNT 7A 24VAC 24VDC 1206
Fuse;Chip;Very Fast Acting;7A;Sz 1206;Dims 0.125x0.06x0.045";Ep
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0429007.WRML | F1857TR-ND | 58K7915 | 28X4540 | 0429007.WRML | 70184880 |
| Product Name | SMD 7A Circuit Protection Fuse | Fuses | Fuse, Smd, 7A, 1206, Fast Acting; Fuse Current Littelfuse | Fuse, Smd, 7A, 1206, Fast Acting, Full Reel; Fuse Current Littelfuse | Circuit Protection - Fuses | Fuse;Chip;Very Fast Acting;7A;Sz 1206;Dims 0.125x0.06x0.045";Epoxy Substrate |
| Fuse Material | Epoxy, Glass | Epoxy Substrate | ||||
| Approvals / Standards | RoHS | UL; CSA | RoHS | RoHS | ||
| Rated Voltage | 24 volts | 24 volts | 24 volts | 24 volts | 24 volts | |
| Rated Current | 7 amps | 7 amps | 7 amps | 7 amps | 7 amps | |
| Fuse Type | PC Board |