Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 434 - 043403.5 043403.5

Description
The 434 series fast-acting surface mount fuse series isan ultra small (0603 size) thin-film device designed forsecondary protection of circuits used in space constrainedapplicati ons such as hand-held portable electronic devices.For RoHS compliant and lead-free design, please refer tothe Littelfuse 467 series thin film fuse Extremely small, low-profile design utilizing thin-film technology to achieve precise control of electrical characteristics Flat surface for improved performance in pick-and-place operations and height-critical applications
Datasheet
Description
The 434 series fast-acting surface mount fuse series isan ultra small (0603 size) thin-film device designed forsecondary protection of circuits used in space constrainedapplicati ons such as hand-held portable electronic devices.For RoHS compliant and lead-free design, please refer tothe Littelfuse 467 series thin film fuse Extremely small, low-profile design utilizing thin-film technology to achieve precise control of electrical characteristics Flat surface for improved performance in pick-and-place operations and height-critical applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 434 - 043403.5 - 043403.5 - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 434 - 043403.5
043403.5
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 434 - 043403.5 043403.5
The 434 series fast-acting surface mount fuse series isan ultra small (0603 size) thin-film device designed forsecondary protection of circuits used in space constrainedapplicati ons such as hand-held portable electronic devices.For RoHS compliant and lead-free design, please refer tothe Littelfuse 467 series thin film fuse Extremely small, low-profile design utilizing thin-film technology to achieve precise control of electrical characteristics Flat surface for improved performance in pick-and-place operations and height-critical applications

The 434 series fast-acting surface mount fuse series isan ultra small (0603 size) thin-film device designed forsecondary protection of circuits used in space constrainedapplications such as hand-held portable electronic devices.For RoHS compliant and lead-free design, please refer tothe Littelfuse 467 series thin film fuse Extremely small, low-profile design utilizing thin-film technology to achieve precise control of electrical characteristics Flat surface for improved performance in pick-and-place operations and height-critical applications

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 043403.5
Product Name Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 434 - 043403.5
Fuse Material Advanced High Temperature Substrate
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2532-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 80 amps
View Details
2 suppliers
Fuses - 002635107 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 10 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers