Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000139-0435.750KRHF
Packaging: Reel - TR
Current Rating: 750mA
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 35A
Approvals: CSA, UL
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 90°C
Nominal Melting - I2t: 0.012
Nominal Cold Resistance: 0.105 Ohm
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
750mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
750mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
750mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
Fuse Chip Very Fast Acting 0.75A 32V SMD Solder Pad 0402 Epoxy Glass T/R CSA Product overview: 0435.750KRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0435.750KRHF can be used for catalog matching and distributor lookup.
FUSE BOARD MNT 750MA 32VDC 0402
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1000139-0435.750KRHF | F11408DKR-ND | 139-0435.750KRHF | 0435.750KRHF |
| Product Name | Fuses - 0435.750KRHF | Fuses | SMD 0.75A 32V Circuit Protection Fuse | Circuit Protection - Fuses |
| Mounting | SMD (SMT) | Solderable (Surface Mount Technology) | ||
| Operating Temperature | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | |
| Rated Voltage | 32 volts | 32 volts | 32 volts | |
| Rated Current | 0.7500 amps | 0.7500 amps | 0.7500 amps |