Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 434 - 04341.75 04341.75

Description
The 434 series fast-acting surface mount fuse series isan ultra small (0603 size) thin-film device designed forsecondary protection of circuits used in space constrainedapplicati ons such as hand-held portable electronic devices.For RoHS compliant and lead-free design, please refer tothe Littelfuse 467 series thin film fuse Extremely small, low-profile design utilizing thin-film technology to achieve precise control of electrical characteristics Flat surface for improved performance in pick-and-place operations and height-critical applications
Datasheet
Description
The 434 series fast-acting surface mount fuse series isan ultra small (0603 size) thin-film device designed forsecondary protection of circuits used in space constrainedapplicati ons such as hand-held portable electronic devices.For RoHS compliant and lead-free design, please refer tothe Littelfuse 467 series thin film fuse Extremely small, low-profile design utilizing thin-film technology to achieve precise control of electrical characteristics Flat surface for improved performance in pick-and-place operations and height-critical applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 434 - 04341.75 - 04341.75 - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 434 - 04341.75
04341.75
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 434 - 04341.75 04341.75
The 434 series fast-acting surface mount fuse series isan ultra small (0603 size) thin-film device designed forsecondary protection of circuits used in space constrainedapplicati ons such as hand-held portable electronic devices.For RoHS compliant and lead-free design, please refer tothe Littelfuse 467 series thin film fuse Extremely small, low-profile design utilizing thin-film technology to achieve precise control of electrical characteristics Flat surface for improved performance in pick-and-place operations and height-critical applications

The 434 series fast-acting surface mount fuse series isan ultra small (0603 size) thin-film device designed forsecondary protection of circuits used in space constrainedapplications such as hand-held portable electronic devices.For RoHS compliant and lead-free design, please refer tothe Littelfuse 467 series thin film fuse Extremely small, low-profile design utilizing thin-film technology to achieve precise control of electrical characteristics Flat surface for improved performance in pick-and-place operations and height-critical applications

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 04341.75
Product Name Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 434 - 04341.75
Fuse Material Advanced High Temperature Substrate
Unlock Full Specs
to access all available technical data

Similar Products

4A 250V Circuit Protection Fuse - 139-0001.2510.PT - ERSAELECTRONICS PTE. LTD.
Specs
Fuse Material Ceramic
Approvals / Standards RoHS
Rated Voltage 150 volts
View Details
4 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Power Fuses High Voltage Fuses - Capacitor protection fuse(BSbus) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 23000 volts
Rated Current 250 amps
View Details