Littelfuse, Inc. SMD 3.5A 32V Circuit Protection Fuse 043503.5KRHF

Description
Fuse Chip Very Fast Acting 3.5A 32V SMD Solder Pad 0402 Epoxy Glass T/R CSA Product overview: 043503.5KRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-043503.5KRHF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Very Fast Acting 3.5A 32V SMD Solder Pad 0402 Epoxy Glass T/R CSA Product overview: 043503.5KRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-043503.5KRHF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.5A 32V Circuit Protection Fuse
139-043503.5KRHF
SMD 3.5A 32V Circuit Protection Fuse 139-043503.5KRHF
Fuse Chip Very Fast Acting 3.5A 32V SMD Solder Pad 0402 Epoxy Glass T/R CSA Product overview: 043503.5KRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-043503.5KRHF can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 3.5A 32V SMD Solder Pad 0402 Epoxy Glass T/R CSA Product overview: 043503.5KRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-043503.5KRHF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1112428-043503.5KRHF - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1112428-043503.5KRHF
Circuit Protection - Fuses 1112428-043503.5KRHF
Win Source Part Number: 1112428-043503.5KRHF Category: Circuit Protection>Fuses Series: 435 Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A Melting I2t: 0.3017 DC Cold Resistance: 0.0135 Ohms Standard Package: 10,000 Mounting: SMD (SMT) Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 90°C Dimension: 0.039" L x 0.020" W x 0.013" H (1.00mm x 0.51mm x 0.33mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.5 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: 18-043503.5KRHFDKR,0 43503.5KRHF-ND,-0435 03.5KRHF,18-043503.5 KRHFCT,18-043503.5KR HFTR Approval Agency: CSA, UL

Win Source Part Number: 1112428-043503.5KRHF
Category: Circuit Protection>Fuses
Series: 435
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 0.3017
DC Cold Resistance: 0.0135 Ohms
Standard Package: 10,000
Mounting: SMD (SMT)
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 90°C
Dimension: 0.039" L x 0.020" W x 0.013" H (1.00mm x 0.51mm x 0.33mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.5 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 18-043503.5KRHFDKR,043503.5KRHF-ND,-043503.5KRHF,18-043503.5KRHFCT,18-043503.5KRHFTR
Approval Agency: CSA, UL

Buy Now Datasheet
Fuses - 18-043503.5KRHFDKR-ND - DigiKey
Thief River Falls, MN, United States
3.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

3.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Fuses - 18-043503.5KRHFCT-ND - DigiKey
Thief River Falls, MN, United States
3.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

3.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Fuses - 18-043503.5KRHFTR-ND - DigiKey
Thief River Falls, MN, United States
3.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

3.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Circuit Protection - Fuses 043503.5KRHF
FUSE BOARD MOUNT 3.5A 32VDC 0402

FUSE BOARD MOUNT 3.5A 32VDC 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-043503.5KRHF 1112428-043503.5KRHF 18-043503.5KRHFDKR-ND 043503.5KRHF
Product Name SMD 3.5A 32V Circuit Protection Fuse Circuit Protection - Fuses Fuses Circuit Protection - Fuses
Approvals / Standards RoHS UL; CSA
Rated Voltage 32 volts 32 volts 32 volts
Rated Current 3.5 amps 3.5 amps 3.5 amps
Mounting SMD (SMT) Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Circuit Protection Fuse - 139-CCF1N7TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers