Littelfuse, Inc. SMD 3A 32V Circuit Protection Fuse 0429003.WRM

Description
Fuse Chip Very Fast Acting 3A 32V SMD Solder Pad 1206 Epoxy T/R CSA/UL Product overview: 0429003.WRM from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0429003.WRM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Very Fast Acting 3A 32V SMD Solder Pad 1206 Epoxy T/R CSA/UL Product overview: 0429003.WRM from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0429003.WRM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3A 32V Circuit Protection Fuse
139-0429003.WRM
SMD 3A 32V Circuit Protection Fuse 139-0429003.WRM
Fuse Chip Very Fast Acting 3A 32V SMD Solder Pad 1206 Epoxy T/R CSA/UL Product overview: 0429003.WRM from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0429003.WRM can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 3A 32V SMD Solder Pad 1206 Epoxy T/R CSA/UL Product overview: 0429003.WRM from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0429003.WRM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F1273TR-ND - DigiKey
Thief River Falls, MN, United States
3A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

3A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
FUSE BOARD MNT 3A 32VAC/VDC 1206 - 461-0429003.WRM - Utmel Electronic Limited
Hong Kong, China
FUSE BOARD MNT 3A 32VAC/VDC 1206
461-0429003.WRM
FUSE BOARD MNT 3A 32VAC/VDC 1206 461-0429003.WRM
FUSE BOARD MNT 3A 32VAC/VDC 1206

FUSE BOARD MNT 3A 32VAC/VDC 1206

Supplier's Site
Circuit Protection - Fuses 0429003.WRM
FUSE BRD MNT 3A 32VAC 32VDC 1206

FUSE BRD MNT 3A 32VAC 32VDC 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0429003.WRM F1273TR-ND 461-0429003.WRM 0429003.WRM
Product Name SMD 3A 32V Circuit Protection Fuse Fuses FUSE BOARD MNT 3A 32VAC/VDC 1206 Circuit Protection - Fuses
Rated Voltage 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2513-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details
Power Fuses DC Fuses - VD series - VD8 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1500 volts
Rated Current 3000 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers