Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033668-043102.5NRI
Packaging: Bulk
Current Rating: 2.5 A
Length: 1.6002 mm
Mounting: SMD (SMT)
Height: 457.2 µm
Current: 2.5 A
Width: 787.4 µm
Categories: Fuses
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Voltage Rating (DC): 32 V
FUSE 2.5A 32V FAST 0603 SMD T/R Product overview: 043102.5NRI from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-043102.5NRI can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 1033668-043102.5NRI | 139-043102.5NRI |
| Product Name | Fuses - 043102.5NRI | SMD 2.5A 32V Circuit Protection Fuse |
| Mounting | SMD (SMT) |