Littelfuse, Inc. SMD 3A 32V Circuit Protection Fuse 0438003.WR

Description
3A 32V Fast Acting SMD Fuse, 0603 Ceramic, T/R Product overview: 0438003.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0438003.WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A 32V Fast Acting SMD Fuse, 0603 Ceramic, T/R Product overview: 0438003.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0438003.WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3A 32V Circuit Protection Fuse
139-0438003.WR
SMD 3A 32V Circuit Protection Fuse 139-0438003.WR
3A 32V Fast Acting SMD Fuse, 0603 Ceramic, T/R Product overview: 0438003.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0438003.WR can be used for catalog matching and distributor lookup.

3A 32V Fast Acting SMD Fuse, 0603 Ceramic, T/R Product overview: 0438003.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0438003.WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F2953TR-ND - DigiKey
Thief River Falls, MN, United States
3A 12V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

3A 12V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuse, Smd, 3A, 0603, Fast Acting; Fuse Current Littelfuse - 01P9257 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 3A, 0603, Fast Acting; Fuse Current Littelfuse
01P9257
Fuse, Smd, 3A, 0603, Fast Acting; Fuse Current Littelfuse 01P9257
FUSE, SMD, 3A, 0603, FAST ACTING; Fuse Current:3A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:438 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, SMD, 3A, 0603, FAST ACTING; Fuse Current:3A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:438 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
FUSE BRD MNT 3A 12VAC 32VDC 0603 - 461-0438003.WR - Utmel Electronic Limited
Hong Kong, China
FUSE BRD MNT 3A 12VAC 32VDC 0603
461-0438003.WR
FUSE BRD MNT 3A 12VAC 32VDC 0603 461-0438003.WR
FUSE BRD MNT 3A 12VAC 32VDC 0603

FUSE BRD MNT 3A 12VAC 32VDC 0603

Supplier's Site
Circuit Protection - Fuses 0438003.WR
FUSE BRD MNT 3A 12VAC 32VDC 0603

FUSE BRD MNT 3A 12VAC 32VDC 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0438003.WR F2953TR-ND 01P9257 461-0438003.WR 0438003.WR
Product Name SMD 3A 32V Circuit Protection Fuse Fuses Fuse, Smd, 3A, 0603, Fast Acting; Fuse Current Littelfuse FUSE BRD MNT 3A 12VAC 32VDC 0603 Circuit Protection - Fuses
Fuse Material Ceramic Ceramic; Ceramic
Approvals / Standards RoHS UL; CSA RoHS RoHS; UL; CSA
Rated Voltage 32 volts 32 volts 12 volts 12 volts
Rated Current 3 amps 3 amps 3 amps 3 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data