6A 32V Fast Acting SMD Fuse, 0603 Ceramic, UL/CSA Product overview: 0438006.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0438006.WR can be used for catalog matching and distributor lookup.
6A 12V AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE BRD MNT 6A 12VAC 24VDC 0603
FUSE, SMD, 6A, 0603, FAST ACTING, FULL REEL; Fuse Current:6A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:438 Series; Body Material:Ceramic RoHS Compliant: Yes
FUSE BRD MNT 6A 12VAC 24VDC 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0438006.WR | F2957TR-ND | 0438006.WR | 01P9260 | 461-0438006.WR |
| Product Name | SMD 6A 32V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse, Smd, 6A, 0603, Fast Acting, Full Reel; Fuse Current Littelfuse | FUSE BRD MNT 6A 12VAC 24VDC 0603 |
| Fuse Material | Ceramic | Ceramic; Ceramic | Ceramic; Ceramic | ||
| Approvals / Standards | RoHS | UL; CSA | RoHS | RoHS; UL; CSA | |
| Rated Voltage | 32 volts | 12 volts | 32 volts | 12 volts | |
| Rated Current | 6 amps | 6 amps | 6 amps | 6 amps | |
| Fuse Type | PC Board |