Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 434 - 043401.5 043401.5

Description
The 434 series fast-acting surface mount fuse series isan ultra small (0603 size) thin-film device designed forsecondary protection of circuits used in space constrainedapplicati ons such as hand-held portable electronic devices.For RoHS compliant and lead-free design, please refer tothe Littelfuse 467 series thin film fuse Extremely small, low-profile design utilizing thin-film technology to achieve precise control of electrical characteristics Flat surface for improved performance in pick-and-place operations and height-critical applications
Datasheet
Description
The 434 series fast-acting surface mount fuse series isan ultra small (0603 size) thin-film device designed forsecondary protection of circuits used in space constrainedapplicati ons such as hand-held portable electronic devices.For RoHS compliant and lead-free design, please refer tothe Littelfuse 467 series thin film fuse Extremely small, low-profile design utilizing thin-film technology to achieve precise control of electrical characteristics Flat surface for improved performance in pick-and-place operations and height-critical applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 434 - 043401.5 - 043401.5 - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 434 - 043401.5
043401.5
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 434 - 043401.5 043401.5
The 434 series fast-acting surface mount fuse series isan ultra small (0603 size) thin-film device designed forsecondary protection of circuits used in space constrainedapplicati ons such as hand-held portable electronic devices.For RoHS compliant and lead-free design, please refer tothe Littelfuse 467 series thin film fuse Extremely small, low-profile design utilizing thin-film technology to achieve precise control of electrical characteristics Flat surface for improved performance in pick-and-place operations and height-critical applications

The 434 series fast-acting surface mount fuse series isan ultra small (0603 size) thin-film device designed forsecondary protection of circuits used in space constrainedapplications such as hand-held portable electronic devices.For RoHS compliant and lead-free design, please refer tothe Littelfuse 467 series thin film fuse Extremely small, low-profile design utilizing thin-film technology to achieve precise control of electrical characteristics Flat surface for improved performance in pick-and-place operations and height-critical applications

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 043401.5
Product Name Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 434 - 043401.5
Fuse Material Advanced High Temperature Substrate
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002625034 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 20 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details