2A 32V Fast Acting Fuse, 0603 Ceramic SMD, T/R, UL/CSA Product overview: 0438002.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0438002.WR can be used for catalog matching and distributor lookup.
2A 12V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE BRD MNT 2A 12VAC 32VDC 0603
FUSE BRD MNT 2A 12VAC 32VDC 0603
FUSE, SMD, 2A, 0603, FAST ACTING; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:438 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE, SMD, 2A, 0603, FAST ACTING, FULL REEL; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:438 Series; Body Material:Ceramic RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0438002.WR | F2951TR-ND | 461-0438002.WR | 0438002.WR | 01P9256 | 28X4547 |
| Product Name | SMD 2A 32V Circuit Protection Fuse | Fuses | FUSE BRD MNT 2A 12VAC 32VDC 0603 | Circuit Protection - Fuses | Fuse, Smd, 2A, 0603, Fast Acting; Fuse Current Littelfuse | Fuse, Smd, 2A, 0603, Fast Acting, Full Reel; Fuse Current Littelfuse |
| Fuse Material | Ceramic | Ceramic; Ceramic | Ceramic; Ceramic | |||
| Approvals / Standards | RoHS | UL; CSA | RoHS; UL; CSA | RoHS | RoHS | |
| Rated Voltage | 32 volts | 12 volts | 12 volts | 32 volts | 32 volts | |
| Rated Current | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | |
| Fuse Type | PC Board |