Fuse Chip Very Fast Acting 0.2A 125V SMD Solder Pad 1206 Epoxy T/R CSA/UL Product overview: 0433.200NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0433.200NR can be used for catalog matching and distributor lookup.
200mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000132-0433.200NR
Packaging: Reel - TR
Current Rating: 200mA
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Approvals: CSA, UL
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 90°C
Nominal Melting - I2t: 0.00055
Nominal Cold Resistance: 0.938 Ohm
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
FUSE BRD MT 200MA 125VAC/VDC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0433.200NR | F1374TR-ND | 1000132-0433.200NR | 0433.200NR |
| Product Name | SMD 0.2A 125V Circuit Protection Fuse | Fuses | Fuses - 0433.200NR | Circuit Protection - Fuses |
| Rated Voltage | 125 volts | 125 volts | 125 volts | |
| Rated Current | 0.2000 amps | 0.2000 amps | 0.2000 amps | |
| Fuse Type | PC Board | |||
| Mounting | Solderable (Surface Mount Technology) | SMD (SMT) |