Littelfuse, Inc. Fuse, Smd, 1.5A, 0402, Fast Acting, Full Reel; Fuse Current Littelfuse 0435 01.5KR

Description
FUSE, SMD, 1.5A, 0402, FAST ACTING, FULL REEL; Fuse Current:1.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0402 (1005 Metric); Product Range:435 Series; Body Material:Epoxy RoHS Compliant: Yes
Description
FUSE, SMD, 1.5A, 0402, FAST ACTING, FULL REEL; Fuse Current:1.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0402 (1005 Metric); Product Range:435 Series; Body Material:Epoxy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 1.5A, 0402, Fast Acting, Full Reel; Fuse Current Littelfuse - 30C5432 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1.5A, 0402, Fast Acting, Full Reel; Fuse Current Littelfuse
30C5432
Fuse, Smd, 1.5A, 0402, Fast Acting, Full Reel; Fuse Current Littelfuse 30C5432
FUSE, SMD, 1.5A, 0402, FAST ACTING, FULL REEL; Fuse Current:1.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0402 (1005 Metric); Product Range:435 Series; Body Material:Epoxy RoHS Compliant: Yes

FUSE, SMD, 1.5A, 0402, FAST ACTING, FULL REEL; Fuse Current:1.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0402 (1005 Metric); Product Range:435 Series; Body Material:Epoxy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 30C5432
Product Name Fuse, Smd, 1.5A, 0402, Fast Acting, Full Reel; Fuse Current Littelfuse
Fuse Material Epoxy
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002211002 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 4 amps
View Details