Littelfuse, Inc. 1.5A Circuit Protection Fuse 04000026NR

Description
FUSE BOARD MOUNT 1.5A 5VDC 0603 Product overview: 04000026NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04000026NR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BOARD MOUNT 1.5A 5VDC 0603 Product overview: 04000026NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04000026NR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5A Circuit Protection Fuse
139-04000026NR
1.5A Circuit Protection Fuse 139-04000026NR
FUSE BOARD MOUNT 1.5A 5VDC 0603 Product overview: 04000026NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04000026NR can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 1.5A 5VDC 0603 Product overview: 04000026NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04000026NR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F12132TR-ND - DigiKey
Thief River Falls, MN, United States
1.5A AC 5V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1.5A AC 5V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
04000026NR
Circuit Protection - Fuses 04000026NR
FUSE BOARD MOUNT 1.5A 5VDC 0603

FUSE BOARD MOUNT 1.5A 5VDC 0603

Supplier's Site
Smd Fuse, Fast Acting, 1.5A, 5Vdc, 0603; Fuse Current Littelfuse - 39AH9634 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Fast Acting, 1.5A, 5Vdc, 0603; Fuse Current Littelfuse
39AH9634
Smd Fuse, Fast Acting, 1.5A, 5Vdc, 0603; Fuse Current Littelfuse 39AH9634
SMD FUSE, FAST ACTING, 1.5A, 5VDC, 0603; Fuse Current:1.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:5V; Fuse Case Style:0603 (1608 Metric); Product Range:400M Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

SMD FUSE, FAST ACTING, 1.5A, 5VDC, 0603; Fuse Current:1.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:5V; Fuse Case Style:0603 (1608 Metric); Product Range:400M Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site
Smd Fuse, Fast Acting, 1.5A, 5Vdc, 0603; Fuse Current Littelfuse - 39AH9633 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Fast Acting, 1.5A, 5Vdc, 0603; Fuse Current Littelfuse
39AH9633
Smd Fuse, Fast Acting, 1.5A, 5Vdc, 0603; Fuse Current Littelfuse 39AH9633
SMD FUSE, FAST ACTING, 1.5A, 5VDC, 0603; Fuse Current:1.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:5V; Fuse Case Style:0603 (1608 Metric); Product Range:400M Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

SMD FUSE, FAST ACTING, 1.5A, 5VDC, 0603; Fuse Current:1.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:5V; Fuse Case Style:0603 (1608 Metric); Product Range:400M Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 139-04000026NR F12132TR-ND 04000026NR 39AH9634
Product Name 1.5A Circuit Protection Fuse Fuses Circuit Protection - Fuses Smd Fuse, Fast Acting, 1.5A, 5Vdc, 0603; Fuse Current Littelfuse
Mounting Surface Mount Solderable (Surface Mount Technology)
Approvals / Standards RoHS RoHS
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rated Current 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 486-2773-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details