Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 433 - 043301.5 043301.5

Description
The 433 series fast-acting surface mount fuse seriesis a small (1206 size) thin-film device designed forsecondary protection of circuits used in space constrainedapplicati ons such as hand-held portable electronic devices.For RoHS compliant and lead-free design, please refer tothe Littelfuse 466 series thin film fuse. For new designs of7 amp please refer to Littelfuse 429 series thin film fuse. Extremely small, low-profile design utilizing thin-film technology to achieve precise control of electrical characteristics Flat surface for improved performance in pick-and-place operations and height-critical applications Mounting pad and electrical specification are identical to the popular 429 Series specifications.
Datasheet
Description
The 433 series fast-acting surface mount fuse seriesis a small (1206 size) thin-film device designed forsecondary protection of circuits used in space constrainedapplicati ons such as hand-held portable electronic devices.For RoHS compliant and lead-free design, please refer tothe Littelfuse 466 series thin film fuse. For new designs of7 amp please refer to Littelfuse 429 series thin film fuse. Extremely small, low-profile design utilizing thin-film technology to achieve precise control of electrical characteristics Flat surface for improved performance in pick-and-place operations and height-critical applications Mounting pad and electrical specification are identical to the popular 429 Series specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 433 - 043301.5 - 043301.5 - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 433 - 043301.5
043301.5
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 433 - 043301.5 043301.5
The 433 series fast-acting surface mount fuse seriesis a small (1206 size) thin-film device designed forsecondary protection of circuits used in space constrainedapplicati ons such as hand-held portable electronic devices.For RoHS compliant and lead-free design, please refer tothe Littelfuse 466 series thin film fuse. For new designs of7 amp please refer to Littelfuse 429 series thin film fuse. Extremely small, low-profile design utilizing thin-film technology to achieve precise control of electrical characteristics Flat surface for improved performance in pick-and-place operations and height-critical applications Mounting pad and electrical specification are identical to the popular 429 Series specifications.

The 433 series fast-acting surface mount fuse seriesis a small (1206 size) thin-film device designed forsecondary protection of circuits used in space constrainedapplications such as hand-held portable electronic devices.For RoHS compliant and lead-free design, please refer tothe Littelfuse 466 series thin film fuse. For new designs of7 amp please refer to Littelfuse 429 series thin film fuse. Extremely small, low-profile design utilizing thin-film technology to achieve precise control of electrical characteristics Flat surface for improved performance in pick-and-place operations and height-critical applications Mounting pad and electrical specification are identical to the popular 429 Series specifications.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 043301.5
Product Name Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 433 - 043301.5
Fuse Material Epoxy Substrate
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002621015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 32 amps
View Details
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details