FUSE BOARD MOUNT 7A 24VDC 1206 Product overview: 0407007.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0407007.WR can be used for catalog matching and distributor lookup.
7A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
7A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
7A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Win Source Part Number: 1361379-0407007.WR
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 407
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8536.10.0040
Size / Dimension: 0.126" L x 0.064" W x 0.033" H (3.20mm x 1.63mm x 0.84mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 7 A
Voltage Rating - DC: 24 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 60A
Melting I²t: 16.23
Approval Agency: cURus
DC Cold Resistance: 0.01 Ohms
FUSE, SLOW BLOW, 24VDC, 7A, 1206; Fuse Current:7A; Blow Characteristic:Slow Blow; Voltage Rating VAC:24V; Voltage Rating VDC:24V; Fuse Case Style:1206 (3216 Metric); Product Range:407 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
FUSE, SLOW BLOW, 24VDC, 7A, 1206; Fuse Current:7A; Blow Characteristic:Slow Blow; Voltage Rating VAC:24V; Voltage Rating VDC:24V; Fuse Case Style:1206 (3216 Metric); Product Range:407 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
60A 7A 24V 1206 Fuses ROHS
FUSE BOARD MOUNT 7A 24VDC 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0407007.WR | 18-0407007.WRDKR-ND | 1361379-0407007.WR | 89AH2335 | 0407007.WR | 0407007.WR |
| Product Name | 7A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse, Slow Blow, 24Vdc, 7A, 1206; Fuse Current Littelfuse | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | Surface Mount | |||
| Approvals / Standards | RoHS | RoHS | RoHS | |||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rated Current | 7 amps | 7 amps | 7 amps | 7 amps | 7 amps |