Littelfuse, Inc. SMD 3.5A 32V Circuit Protection Fuse 043703.5WR

Description
Fuse Chip Fast Acting 3.5A 32V SMD Solder Pad 1206 Ceramic T/R CSA/UL Product overview: 043703.5WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-043703.5WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Fast Acting 3.5A 32V SMD Solder Pad 1206 Ceramic T/R CSA/UL Product overview: 043703.5WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-043703.5WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.5A 32V Circuit Protection Fuse
139-043703.5WR
SMD 3.5A 32V Circuit Protection Fuse 139-043703.5WR
Fuse Chip Fast Acting 3.5A 32V SMD Solder Pad 1206 Ceramic T/R CSA/UL Product overview: 043703.5WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-043703.5WR can be used for catalog matching and distributor lookup.

Fuse Chip Fast Acting 3.5A 32V SMD Solder Pad 1206 Ceramic T/R CSA/UL Product overview: 043703.5WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-043703.5WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 1294-043703.5WR-CHP - DigiKey
Thief River Falls, MN, United States
3.5A 32V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

3.5A 32V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 18-043703.5WRTR-ND - DigiKey
Thief River Falls, MN, United States
3.5A 32V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

3.5A 32V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 18-043703.5WRDKR-ND - DigiKey
Thief River Falls, MN, United States
3.5A 32V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

3.5A 32V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 18-043703.5WRCT-ND - DigiKey
Thief River Falls, MN, United States
3.5A 32V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

3.5A 32V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuse, Smd, 3.5A, 1206, Fast Acting; Fuse Current Littelfuse - 01P9248 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 3.5A, 1206, Fast Acting; Fuse Current Littelfuse
01P9248
Fuse, Smd, 3.5A, 1206, Fast Acting; Fuse Current Littelfuse 01P9248
FUSE, SMD, 3.5A, 1206, FAST ACTING; Fuse Current:3.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:437 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, SMD, 3.5A, 1206, FAST ACTING; Fuse Current:3.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:437 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 043703.5WR
FUSE BRD MT 3.5A 32VAC 35VDC

FUSE BRD MT 3.5A 32VAC 35VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-043703.5WR 1294-043703.5WR-CHP 01P9248 043703.5WR
Product Name SMD 3.5A 32V Circuit Protection Fuse Fuses Fuse, Smd, 3.5A, 1206, Fast Acting; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Material Ceramic
Approvals / Standards RoHS CSA RoHS
Rated Voltage 32 volts 63 volts 32 volts
Rated Current 3.5 amps 3.5 amps 3.5 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data