Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 435 - 0435.250 0435.250

Description
The 435 Series are fast-acting surface mount thin-filmfuses.Their ultra-small size (0402 size) makes them ideal forsecondary protection of circuits used in space constrainedapplicati ons such as hand-held portable electronic devices.This series is 100% lead-free and meet the requirements ofthe RoHS directive. New Halogen-Free 435 Series fuses areavailable–to order use the “HF” suffix. See Part Numberingsection for additional information. 35A interrupt rating at32 VDC Small size with currentratings of 0.25 to 5.0amperes RoHS compliant, leadfree and halogen-free Maximum protectionof sensitive circuitsas fuses are designedto open consistentlyin Enhanced breaking capacity and high l2t
Datasheet
Description
The 435 Series are fast-acting surface mount thin-filmfuses.Their ultra-small size (0402 size) makes them ideal forsecondary protection of circuits used in space constrainedapplicati ons such as hand-held portable electronic devices.This series is 100% lead-free and meet the requirements ofthe RoHS directive. New Halogen-Free 435 Series fuses areavailable–to order use the “HF” suffix. See Part Numberingsection for additional information. 35A interrupt rating at32 VDC Small size with currentratings of 0.25 to 5.0amperes RoHS compliant, leadfree and halogen-free Maximum protectionof sensitive circuitsas fuses are designedto open consistentlyin Enhanced breaking capacity and high l2t
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 435 - 0435.250 - 0435.250 - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 435 - 0435.250
0435.250
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 435 - 0435.250 0435.250
The 435 Series are fast-acting surface mount thin-filmfuses.Their ultra-small size (0402 size) makes them ideal forsecondary protection of circuits used in space constrainedapplicati ons such as hand-held portable electronic devices.This series is 100% lead-free and meet the requirements ofthe RoHS directive. New Halogen-Free 435 Series fuses areavailable–to order use the “HF” suffix. See Part Numberingsection for additional information. 35A interrupt rating at32 VDC Small size with currentratings of 0.25 to 5.0amperes RoHS compliant, leadfree and halogen-free Maximum protectionof sensitive circuitsas fuses are designedto open consistentlyin Enhanced breaking capacity and high l2t

The 435 Series are fast-acting surface mount thin-filmfuses.Their ultra-small size (0402 size) makes them ideal forsecondary protection of circuits used in space constrainedapplications such as hand-held portable electronic devices.This series is 100% lead-free and meet the requirements ofthe RoHS directive. New Halogen-Free 435 Series fuses areavailable–to order use the “HF” suffix. See Part Numberingsection for additional information. 35A interrupt rating at32 VDC Small size with currentratings of 0.25 to 5.0amperes RoHS compliant, leadfree and halogen-free Maximum protectionof sensitive circuitsas fuses are designedto open consistentlyin Enhanced breaking capacity and high l2t

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0435.250
Product Name Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 435 - 0435.250
Fuse Material Glass; Epoxy/Glass Substrate
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002625109 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 25 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details