Fast Acting Fuse 250mA 125V Ceramic 1206 SMD T/R Product overview: 0437.250WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 250mA, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0437.250WR can be used for catalog matching and distributor lookup.
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE, SMD, 250mA, 1206, FAST ACTING; Fuse Current:250mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:1206 (3216 Metric); Product Range:437 Series; External Depth:1.67mm RoHS Compliant: Yes
FUSE, 0.25A, 125VAC/DC, FAST, 1206; Fuse Current:250mA; Product Range:437 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
FUSE BRD MT 250MA 125VAC/VDC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0437.250WR | F2877CT-ND | 01P9235 | 94X3242 | 0437.250WR |
| Product Name | SMD 250mA 125V Circuit Protection Fuse | Fuses | Fuse, Smd, 250Ma, 1206, Fast Acting; Fuse Current Littelfuse | Fuse, 0.25A, 125Vac/dc, Fast, 1206; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Ceramic | ||||
| Approvals / Standards | RoHS | CSA | RoHS | RoHS | |
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | |
| Fuse Type | PC Board |