Littelfuse, Inc. Fuses 043802.5WR

Description
2.5A 12V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.5A 12V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2952TR-ND - DigiKey
Thief River Falls, MN, United States
2.5A 12V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2.5A 12V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 2.5A 32V Circuit Protection Fuse
139-043802.5WR
SMD 2.5A 32V Circuit Protection Fuse 139-043802.5WR
2.5A 32V Fast Fuse 0603 SMD Ceramic T/R CSA/UL Product overview: 043802.5WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-043802.5WR can be used for catalog matching and distributor lookup.

2.5A 32V Fast Fuse 0603 SMD Ceramic T/R CSA/UL Product overview: 043802.5WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-043802.5WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 043802.5WR - 1000143-043802.5WR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 043802.5WR
1000143-043802.5WR
Fuses - 043802.5WR 1000143-043802.5WR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000143-043802.5WR Packaging: Reel - TR Current Rating: 2.5A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 12V Voltage Rating - DC: 32V Response Time: Fast Breaking Capacity @ Rated Voltage: 50A Approvals: CSA, UL Mounting: SMD (SMT) Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C Nominal Melting - I2t: 0.1977 Nominal Cold Resistance: 0.0324 Ohm Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000143-043802.5WR
Packaging: Reel - TR
Current Rating: 2.5A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 12V
Voltage Rating - DC: 32V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Approvals: CSA, UL
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C
Nominal Melting - I2t: 0.1977
Nominal Cold Resistance: 0.0324 Ohm
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Fuses 043802.5WR
FUSE BRD MT 2.5A 12VAC 32VDC

FUSE BRD MT 2.5A 12VAC 32VDC

Supplier's Site
Fuse, Smd, 2.5A, 0603, Fast Acting; Fuse Current Littelfuse - 01P9262 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2.5A, 0603, Fast Acting; Fuse Current Littelfuse
01P9262
Fuse, Smd, 2.5A, 0603, Fast Acting; Fuse Current Littelfuse 01P9262
FUSE, SMD, 2.5A, 0603, FAST ACTING; Fuse Current:2.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:438 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, SMD, 2.5A, 0603, FAST ACTING; Fuse Current:2.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:438 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
FUSE BOARD MNT 2.5A 12VAC 32VDC - 461-043802.5WR - Utmel Electronic Limited
Hong Kong, China
FUSE BOARD MNT 2.5A 12VAC 32VDC
461-043802.5WR
FUSE BOARD MNT 2.5A 12VAC 32VDC 461-043802.5WR
FUSE BOARD MNT 2.5A 12VAC 32VDC

FUSE BOARD MNT 2.5A 12VAC 32VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F2952TR-ND 139-043802.5WR 1000143-043802.5WR 043802.5WR 01P9262 461-043802.5WR
Product Name Fuses SMD 2.5A 32V Circuit Protection Fuse Fuses - 043802.5WR Circuit Protection - Fuses Fuse, Smd, 2.5A, 0603, Fast Acting; Fuse Current Littelfuse FUSE BOARD MNT 2.5A 12VAC 32VDC
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD (SMT) Surface Mount
Approvals / Standards UL; CSA RoHS RoHS RoHS; UL; CSA
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Rated Breaking Capacity 50 amps 50 amps 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 486-0031.8560CT-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details