3A 32V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
3A 32V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
3A 32V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
3A 32V Fast Acting Ceramic SMD Fuse 1206 T/R Product overview: 0437003.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0437003.WR can be used for catalog matching and distributor lookup.
Fuse 32V 3A Fast Acting SMD 1206
Fuse 32V 3A Fast Acting SMD 1206
50A SMD Fuse 3A 32V 35V 1206 Fuses ROHS
FUSE BRD MNT 3A 32VAC 35VDC 1206
FUSE, SMD, 3A, 1206, FAST ACTING, FULL REEL; Fuse Current:3A; Blow Characteristic:Fast Acting; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:437 Series; External Depth:1.67mm RoHS Compliant: Yes
FUSE, SMD, 3A, FAST ACTING; Fuse Current:3A; Blow Characteristic:Fast Acting; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:437 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2887CT-ND | 139-0437003.WR | 8207054P | 8207054 | 0437003.WR | 0437003.WR | 01P9241 | 80Y4998 |
| Product Name | Fuses | SMD 3A 32V Circuit Protection Fuse | Non Resettable Fuses | Non Resettable Fuses | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses | Fuse, Smd, 3A, 1206, Fast Acting, Full Reel; Fuse Current Littelfuse | Fuse, Smd, 3A, Fast Acting; Fuse Current Littelfuse |
| Fuse Type | PC Board | |||||||
| Mounting | Solderable (Surface Mount Technology) | |||||||
| Approvals / Standards | CSA | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps |