Littelfuse, Inc. Fuses 0402SFF150F/24-2

Description
1.5A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.5A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0402SFF150F/24-2TR-ND - DigiKey
Thief River Falls, MN, United States
1.5A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

1.5A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 1.5A 24V Circuit Protection Fuse
139-0402SFF150F/24-2
SMD 1.5A 24V Circuit Protection Fuse 139-0402SFF150F/24-2
Fuse Chip Fast Acting 1.5A 24V SMD Solder Pad 0402 T/R Product overview: 0402SFF150F/24-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 24V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 24V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0402SFF150F/24-2 can be used for catalog matching and distributor lookup.

Fuse Chip Fast Acting 1.5A 24V SMD Solder Pad 0402 T/R Product overview: 0402SFF150F/24-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 24V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 24V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0402SFF150F/24-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0402SFF150F/24-2
FUSE BOARD MOUNT 1.5A 24VDC 0402

FUSE BOARD MOUNT 1.5A 24VDC 0402

Supplier's Site
Fuse, Smd, 0402, 1.5A; Fuse Current Littelfuse - 13T1411 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 0402, 1.5A; Fuse Current Littelfuse
13T1411
Fuse, Smd, 0402, 1.5A; Fuse Current Littelfuse 13T1411
FUSE, SMD, 0402, 1.5A; Fuse Current:1.5A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:24VDC; Blow Characteristic:Fast Acting; Fuse Case Style:0402; Breaking Capacity Current AC:-; Breaking Capacity Current DC:35A; RoHS Compliant: Yes

FUSE, SMD, 0402, 1.5A; Fuse Current:1.5A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:24VDC; Blow Characteristic:Fast Acting; Fuse Case Style:0402; Breaking Capacity Current AC:-; Breaking Capacity Current DC:35A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 0402SFF150F/24-2TR-ND 139-0402SFF150F/24-2 0402SFF150F/24-2 13T1411
Product Name Fuses SMD 1.5A 24V Circuit Protection Fuse Circuit Protection - Fuses Fuse, Smd, 0402, 1.5A; Fuse Current Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data