Littelfuse, Inc. Fuses 0433.125NR

Description
125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1373TR-ND - DigiKey
Thief River Falls, MN, United States
125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 0433.125NR - 1000131-0433.125NR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0433.125NR
1000131-0433.125NR
Fuses - 0433.125NR 1000131-0433.125NR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000131-0433.125NR Packaging: Reel - TR Current Rating: 125mA Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Breaking Capacity @ Rated Voltage: 50A Approvals: CSA, UL Mounting: SMD (SMT) Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 90°C Nominal Melting - I2t: 0.0004 Nominal Cold Resistance: 3.45 Ohm Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Safety, Portable Devices, Consumer Electronics, Computers & Computer Peripherals

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000131-0433.125NR
Packaging: Reel - TR
Current Rating: 125mA
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Approvals: CSA, UL
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 90°C
Nominal Melting - I2t: 0.0004
Nominal Cold Resistance: 3.45 Ohm
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Safety, Portable Devices, Consumer Electronics, Computers & Computer Peripherals

Buy Now Datasheet
Singapore, Singapore
SMD 0.125A 125V Circuit Protection Fuse
139-0433.125NR
SMD 0.125A 125V Circuit Protection Fuse 139-0433.125NR
Fuse Chip Very Fast Acting 0.125A 125V SMD Solder Pad 1206 Epoxy T/R CSA Product overview: 0433.125NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.125A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0433.125NR can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 0.125A 125V SMD Solder Pad 1206 Epoxy T/R CSA Product overview: 0433.125NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.125A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0433.125NR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0433.125NR
FUSE BRD MT 125MA 125VAC/VDC

FUSE BRD MT 125MA 125VAC/VDC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F1373TR-ND 1000131-0433.125NR 139-0433.125NR 0433.125NR
Product Name Fuses Fuses - 0433.125NR SMD 0.125A 125V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD (SMT)
Approvals / Standards UL; CSA
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details