Littelfuse, Inc. Fuses 04071.25WR

Description
1.25A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
1.25A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 18-04071.25WRDKR-ND - DigiKey
Thief River Falls, MN, United States
1.25A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.25A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 18-04071.25WRTR-ND - DigiKey
Thief River Falls, MN, United States
1.25A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.25A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 18-04071.25WRCT-ND - DigiKey
Thief River Falls, MN, United States
1.25A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.25A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 1.25A 50A Circuit Protection Fuse
139-04071.25WR
SMD 1.25A 50A Circuit Protection Fuse 139-04071.25WR
Electric Fuse, Time Lag Blow, 1.25A, 63VAC, 63VDC, 50A (IR), Surface Mount, 1206, Product overview: 04071.25WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04071.25WR can be used for catalog matching and distributor lookup.

Electric Fuse, Time Lag Blow, 1.25A, 63VAC, 63VDC, 50A (IR), Surface Mount, 1206, Product overview: 04071.25WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04071.25WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 04071.25WR - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
04071.25WR
Circuit Protection - Fuses 04071.25WR
FUSE BOARD MNT 1.25A 63VDC 1206

FUSE BOARD MNT 1.25A 63VDC 1206

Supplier's Site
Fuse, Slow Blow, 63Vdc, 1.25A, 1206; Fuse Current Littelfuse - 80AH2832 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Slow Blow, 63Vdc, 1.25A, 1206; Fuse Current Littelfuse
80AH2832
Fuse, Slow Blow, 63Vdc, 1.25A, 1206; Fuse Current Littelfuse 80AH2832
FUSE, SLOW BLOW, 63VDC, 1.25A, 1206; Fuse Current:1.25A; Blow Characteristic:Slow Blow; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:407 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, SLOW BLOW, 63VDC, 1.25A, 1206; Fuse Current:1.25A; Blow Characteristic:Slow Blow; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:407 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site
Fuse, Slow Blow, 63Vdc, 1.25A, 1206; Fuse Current Littelfuse - 89AH2342 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Slow Blow, 63Vdc, 1.25A, 1206; Fuse Current Littelfuse
89AH2342
Fuse, Slow Blow, 63Vdc, 1.25A, 1206; Fuse Current Littelfuse 89AH2342
FUSE, SLOW BLOW, 63VDC, 1.25A, 1206; Fuse Current:1.25A; Blow Characteristic:Slow Blow; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:407 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, SLOW BLOW, 63VDC, 1.25A, 1206; Fuse Current:1.25A; Blow Characteristic:Slow Blow; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:407 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 18-04071.25WRDKR-ND 139-04071.25WR 04071.25WR 80AH2832
Product Name Fuses SMD 1.25A 50A Circuit Protection Fuse Circuit Protection - Fuses Fuse, Slow Blow, 63Vdc, 1.25A, 1206; Fuse Current Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rated Breaking Capacity 50 amps 50 amps
Unlock Full Specs
to access all available technical data