Littelfuse, Inc. SMD 1.75A 63V Circuit Protection Fuse 04331.75NR

Description
Fuse Chip Very Fast Acting 1.75A 63V SMD Solder Pad 1206 Epoxy T/R CSA/UL Product overview: 04331.75NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.75A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.75A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04331.75NR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Very Fast Acting 1.75A 63V SMD Solder Pad 1206 Epoxy T/R CSA/UL Product overview: 04331.75NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.75A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.75A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04331.75NR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.75A 63V Circuit Protection Fuse
139-04331.75NR
SMD 1.75A 63V Circuit Protection Fuse 139-04331.75NR
Fuse Chip Very Fast Acting 1.75A 63V SMD Solder Pad 1206 Epoxy T/R CSA/UL Product overview: 04331.75NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.75A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.75A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04331.75NR can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 1.75A 63V SMD Solder Pad 1206 Epoxy T/R CSA/UL Product overview: 04331.75NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.75A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.75A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04331.75NR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F1385TR-ND - DigiKey
Thief River Falls, MN, United States
1.75A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.75A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 04331.75NR - 1000134-04331.75NR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 04331.75NR
1000134-04331.75NR
Fuses - 04331.75NR 1000134-04331.75NR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000134-04331.75NR Packaging: Reel - TR Current Rating: 1.75A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 63V Voltage Rating - DC: 63V Response Time: Fast Breaking Capacity @ Rated Voltage: 50A Approvals: CSA, UL Mounting: SMD (SMT) Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 90°C Nominal Melting - I2t: 0.15 Nominal Cold Resistance: 0.05 Ohm Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000134-04331.75NR
Packaging: Reel - TR
Current Rating: 1.75A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 63V
Voltage Rating - DC: 63V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Approvals: CSA, UL
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 90°C
Nominal Melting - I2t: 0.15
Nominal Cold Resistance: 0.05 Ohm
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Fuses 04331.75NR
FUSE BOARD MOUNT 1.75A 63VAC/VDC

FUSE BOARD MOUNT 1.75A 63VAC/VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-04331.75NR F1385TR-ND 1000134-04331.75NR 04331.75NR
Product Name SMD 1.75A 63V Circuit Protection Fuse Fuses Fuses - 04331.75NR Circuit Protection - Fuses
Rated Voltage 63 volts 63 volts 63 volts
Rated Current 1.75 amps 1.75 amps 1.75 amps
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection Fuse - 139-CCF1N6.3TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Replacement Fuses for UK Plugs - 81400790 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details