Littelfuse, Inc. Fuses 0438004.WRGT

Description
FUSE BRD MNT 4A 12VAC 32VDC 0603
Request a Quote Datasheet
Description
FUSE BRD MNT 4A 12VAC 32VDC 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 1294-0438004.WRGTTR-CHP - DigiKey
Thief River Falls, MN, United States
FUSE BRD MNT 4A 12VAC 32VDC 0603

FUSE BRD MNT 4A 12VAC 32VDC 0603

Buy Now Datasheet
Fuses - F10330TR-ND - DigiKey
Thief River Falls, MN, United States
4A 12V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

4A 12V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F10330CT-ND - DigiKey
Thief River Falls, MN, United States
4A 12V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

4A 12V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F10330DKR-ND - DigiKey
Thief River Falls, MN, United States
4A 12V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

4A 12V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - 1294-0438004.WRGTCT-CHP - DigiKey
Thief River Falls, MN, United States
FUSE BRD MNT 4A 12VAC 32VDC 0603

FUSE BRD MNT 4A 12VAC 32VDC 0603

Buy Now Datasheet
Fuses - 0438004.WRGT - 803731-0438004.WRGT - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0438004.WRGT
803731-0438004.WRGT
Fuses - 0438004.WRGT 803731-0438004.WRGT
Manufacturer: Littelfuse Inc. Win Source Part Number: 803731-0438004.WRGT Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 12V Voltage Rating - DC: 32V Response Time: Fast Blow Melting I2t: 0.739 Approvals: CSA, cURus DC Cold Resistance: 0.0164 Ohms Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.061" L x 0.033" W x 0.020" H (1.54mm x 0.85mm x 0.50mm) Manufacturer Package: 0603 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 4A Breaking Capacity at Rated Voltage: 50A AC, 50A DC

Manufacturer: Littelfuse Inc.
Win Source Part Number: 803731-0438004.WRGT
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 12V
Voltage Rating - DC: 32V
Response Time: Fast Blow
Melting I2t: 0.739
Approvals: CSA, cURus
DC Cold Resistance: 0.0164 Ohms
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.061" L x 0.033" W x 0.020" H (1.54mm x 0.85mm x 0.50mm)
Manufacturer Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4A
Breaking Capacity at Rated Voltage: 50A AC, 50A DC

Buy Now
Singapore, Singapore
SMD 4A 32V Circuit Protection Fuse
139-0438004.WRGT
SMD 4A 32V Circuit Protection Fuse 139-0438004.WRGT
Fuse Chip Fast Acting 4A 32V SMD Solder Pad 0603 1.58 X 0.83 X 0.5mm Ceramic T/R Product overview: 0438004.WRGT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 4A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0438004.WRGT can be used for catalog matching and distributor lookup.

Fuse Chip Fast Acting 4A 32V SMD Solder Pad 0603 1.58 X 0.83 X 0.5mm Ceramic T/R Product overview: 0438004.WRGT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 4A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0438004.WRGT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0438004.WRGT
FUSE BRD MNT 4A 12VAC 32VDC 0603

FUSE BRD MNT 4A 12VAC 32VDC 0603

Supplier's Site
FUSE BRD MNT 4A 12VAC 32VDC 0603 - 461-0438004.WRGT - Utmel Electronic Limited
Hong Kong, China
FUSE BRD MNT 4A 12VAC 32VDC 0603
461-0438004.WRGT
FUSE BRD MNT 4A 12VAC 32VDC 0603 461-0438004.WRGT
FUSE BRD MNT 4A 12VAC 32VDC 0603

FUSE BRD MNT 4A 12VAC 32VDC 0603

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 1294-0438004.WRGTTR-CHP 803731-0438004.WRGT 139-0438004.WRGT 0438004.WRGT 461-0438004.WRGT
Product Name Fuses Fuses - 0438004.WRGT SMD 4A 32V Circuit Protection Fuse Circuit Protection - Fuses FUSE BRD MNT 4A 12VAC 32VDC 0603
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD Surface Mount
Approvals / Standards CSA RoHS; CSA
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313504 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 10 amps
View Details
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers