Littelfuse, Inc. Fuses - 0434.680NR 0434.680NR

Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033670-0434.680NR Current Rating: 680 mA Resistance: 125 mΩ Categories: Fuses Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C Min Operating Temperature: -55 °C Voltage Rating (AC): 32 V Voltage Rating (DC): 32 V
Request a Quote
Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033670-0434.680NR Current Rating: 680 mA Resistance: 125 mΩ Categories: Fuses Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C Min Operating Temperature: -55 °C Voltage Rating (AC): 32 V Voltage Rating (DC): 32 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0434.680NR - 1033670-0434.680NR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0434.680NR
1033670-0434.680NR
Fuses - 0434.680NR 1033670-0434.680NR
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033670-0434.680NR Current Rating: 680 mA Resistance: 125 mΩ Categories: Fuses Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C Min Operating Temperature: -55 °C Voltage Rating (AC): 32 V Voltage Rating (DC): 32 V

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033670-0434.680NR
Current Rating: 680 mA
Resistance: 125 mΩ
Categories: Fuses
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 90 °C
Min Operating Temperature: -55 °C
Voltage Rating (AC): 32 V
Voltage Rating (DC): 32 V

Buy Now
Singapore, Singapore
SMD 0.68A 32V Circuit Protection Fuse
139-0434.680NR
SMD 0.68A 32V Circuit Protection Fuse 139-0434.680NR
Fuse Chip Very Fast Acting 0.68A 32V SMD Solder Pad 0603 Epoxy T/R CSA/UL Product overview: 0434.680NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.68A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0434.680NR can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 0.68A 32V SMD Solder Pad 0603 Epoxy T/R CSA/UL Product overview: 0434.680NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.68A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0434.680NR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 1033670-0434.680NR 139-0434.680NR
Product Name Fuses - 0434.680NR SMD 0.68A 32V Circuit Protection Fuse
Rated Current 0.6800 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002621008 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 12 amps
View Details
North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details