Littelfuse, Inc. Fuses 040703.5WR

Description
3.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
3.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 18-040703.5WRDKR-ND - DigiKey
Thief River Falls, MN, United States
3.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

3.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 18-040703.5WRCT-ND - DigiKey
Thief River Falls, MN, United States
3.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

3.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 18-040703.5WRTR-ND - DigiKey
Thief River Falls, MN, United States
3.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

3.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
3.5A Circuit Protection Fuse
139-040703.5WR
3.5A Circuit Protection Fuse 139-040703.5WR
FUSE BOARD MOUNT 3.5A 32VDC 1206 Product overview: 040703.5WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-040703.5WR can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 3.5A 32VDC 1206 Product overview: 040703.5WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-040703.5WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Slow Blow, 32Vdc, 3.5A, 1206; Fuse Current Littelfuse - 80AH2829 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Slow Blow, 32Vdc, 3.5A, 1206; Fuse Current Littelfuse
80AH2829
Fuse, Slow Blow, 32Vdc, 3.5A, 1206; Fuse Current Littelfuse 80AH2829
FUSE, SLOW BLOW, 32VDC, 3.5A, 1206; Fuse Current:3.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:407 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, SLOW BLOW, 32VDC, 3.5A, 1206; Fuse Current:3.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:407 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site
Fuse, Slow Blow, 32Vdc, 3.5A, 1206; Fuse Current Littelfuse - 89AH2339 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Slow Blow, 32Vdc, 3.5A, 1206; Fuse Current Littelfuse
89AH2339
Fuse, Slow Blow, 32Vdc, 3.5A, 1206; Fuse Current Littelfuse 89AH2339
FUSE, SLOW BLOW, 32VDC, 3.5A, 1206; Fuse Current:3.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:407 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, SLOW BLOW, 32VDC, 3.5A, 1206; Fuse Current:3.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:407 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 040703.5WR - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
040703.5WR
Circuit Protection - Fuses 040703.5WR
FUSE BOARD MOUNT 3.5A 32VDC 1206

FUSE BOARD MOUNT 3.5A 32VDC 1206

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 18-040703.5WRDKR-ND 139-040703.5WR 80AH2829 040703.5WR
Product Name Fuses 3.5A Circuit Protection Fuse Fuse, Slow Blow, 32Vdc, 3.5A, 1206; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Surface Mount
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rated Breaking Capacity 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data