Littelfuse, Inc. Fuses - 0434003.NR 0434003.NR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 728592-0434003.NR Manufacturer Homepage: www.littelfuse.com Reference case: 0603-3A Reference Date Code: 0603+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 728592-0434003.NR Manufacturer Homepage: www.littelfuse.com Reference case: 0603-3A Reference Date Code: 0603+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0434003.NR - 728592-0434003.NR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0434003.NR
728592-0434003.NR
Fuses - 0434003.NR 728592-0434003.NR
Manufacturer: Littelfuse Inc. Win Source Part Number: 728592-0434003.NR Manufacturer Homepage: www.littelfuse.com Reference case: 0603-3A Reference Date Code: 0603+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 728592-0434003.NR
Manufacturer Homepage: www.littelfuse.com
Reference case: 0603-3A
Reference Date Code: 0603+
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
SMD 3A 32V Circuit Protection Fuse
139-0434003.NR
SMD 3A 32V Circuit Protection Fuse 139-0434003.NR
Fuse Chip Very Fast Acting 3A 32V SMD Solder Pad 0603 Epoxy T/R CSA/UL Product overview: 0434003.NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0434003.NR can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 3A 32V SMD Solder Pad 0603 Epoxy T/R CSA/UL Product overview: 0434003.NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0434003.NR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 728592-0434003.NR 139-0434003.NR
Product Name Fuses - 0434003.NR SMD 3A 32V Circuit Protection Fuse
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - VF478 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 86 volts
Rated Current 30 amps
View Details
Fuses - 486-1232-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 004110400 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 350 amps
View Details