Littelfuse 408 Series is a 100% lead-free, RoHS compliant, and halogen-free fuse designed specifically to provide overcurrent protection to circuits that operate under high working ambient temperatures up to 150°C and high in-rush currents. The general design ensures excellent temperature stability and performance reliability. This high I2t time lag fuse is designed to have ultra-high in-rush current withstand capability to avoid nuisance fuse open. Operating temperature from -55°C to +150°C UL Recognized to UL / CSA / NMX 248-1 and UL / CSA / NMX 248-14 100% Lead-free, RoHS compliant, and Halogen-free Suitable for leaded and lead-free reflow or wave soldering Ultra-high I2t values
FUSE 32V HIGH I2T 0603 TL 5A Product overview: 0408005.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32V, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0408005.WR can be used for catalog matching and distributor lookup.
FUSE 32V HIGH I2T 0603 TL 5A
FUSE 32V HIGH I2T 0603 TL 5A
FUSE 32V HIGH I2T 0603 TL 5A
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 0408005.WR | 139-0408005.WR | 18-0408005.WRCT-ND |
| Product Name | 0603 size Time-Lag Fuse | 32V 5A Circuit Protection Fuse | Fuses |
| Fuse Material | Ceramic; Ceramic | ||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | Solderable (Surface Mount Technology) |
| Features | Time Lag | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |