Littelfuse, Inc. Non Resettable Fuses 0437.500WR

Description
Fuse 63V .5A Fast Acting SMD 1206
Request a Quote Datasheet
Description
Fuse 63V .5A Fast Acting SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Resettable Fuses - 8207044P - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
8207044P
Non Resettable Fuses 8207044P
Fuse 63V .5A Fast Acting SMD 1206

Fuse 63V .5A Fast Acting SMD 1206

Supplier's Site
Non Resettable Fuses - 8207044 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
8207044
Non Resettable Fuses 8207044
Fuse 63V .5A Fast Acting SMD 1206

Fuse 63V .5A Fast Acting SMD 1206

Supplier's Site
Fuses - F2879CT-ND - DigiKey
Thief River Falls, MN, United States
500mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

500mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F2879DKR-ND - DigiKey
Thief River Falls, MN, United States
500mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

500mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F2879TR-ND - DigiKey
Thief River Falls, MN, United States
500mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

500mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 500mA 50A Circuit Protection Fuse
139-0437.500WR
SMD 500mA 50A Circuit Protection Fuse 139-0437.500WR
500mA Fast Blow Fuse, 63VAC/VDC, 50A IR, 1206 SMD Product overview: 0437.500WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 500mA, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0437.500WR can be used for catalog matching and distributor lookup.

500mA Fast Blow Fuse, 63VAC/VDC, 50A IR, 1206 SMD Product overview: 0437.500WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 500mA, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0437.500WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FUSE BOARD MOUNT 500MA 63VAC/VDC - 461-0437.500WR - Utmel Electronic Limited
Hong Kong, China
FUSE BOARD MOUNT 500MA 63VAC/VDC
461-0437.500WR
FUSE BOARD MOUNT 500MA 63VAC/VDC 461-0437.500WR
FUSE BOARD MOUNT 500MA 63VAC/VDC

FUSE BOARD MOUNT 500MA 63VAC/VDC

Supplier's Site
Fuse, Smd, 500Ma, 1206, Fast Acting, Full Reel; Fuse Current Littelfuse - 28X4543 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 500Ma, 1206, Fast Acting, Full Reel; Fuse Current Littelfuse
28X4543
Fuse, Smd, 500Ma, 1206, Fast Acting, Full Reel; Fuse Current Littelfuse 28X4543
FUSE, SMD, 500mA, 1206, FAST ACTING, FULL REEL; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:437 Series RoHS Compliant: Yes

FUSE, SMD, 500mA, 1206, FAST ACTING, FULL REEL; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:437 Series RoHS Compliant: Yes

Supplier's Site
Fuse, 0.5A, 63Vac/vdc, Fast Acting, 1206; Fuse Current Littelfuse - 94X3243 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 0.5A, 63Vac/vdc, Fast Acting, 1206; Fuse Current Littelfuse
94X3243
Fuse, 0.5A, 63Vac/vdc, Fast Acting, 1206; Fuse Current Littelfuse 94X3243
FUSE, 0.5A, 63VAC/VDC, FAST ACTING, 1206; Fuse Current:500mA; Product Range:437 Series; Voltage Rating VAC:63VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

FUSE, 0.5A, 63VAC/VDC, FAST ACTING, 1206; Fuse Current:500mA; Product Range:437 Series; Voltage Rating VAC:63VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, 0.5A, 63Vac/vdc, Fast Acting, 1206; Fuse Current Littelfuse - 39X0276 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 0.5A, 63Vac/vdc, Fast Acting, 1206; Fuse Current Littelfuse
39X0276
Fuse, 0.5A, 63Vac/vdc, Fast Acting, 1206; Fuse Current Littelfuse 39X0276
FUSE, 0.5A, 63VAC/VDC, FAST ACTING, 1206; Fuse Current:500mA; Product Range:437 Series; Voltage Rating VAC:63VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

FUSE, 0.5A, 63VAC/VDC, FAST ACTING, 1206; Fuse Current:500mA; Product Range:437 Series; Voltage Rating VAC:63VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 0437.500WR
FUSE BOARD MOUNT 500MA 63VAC/VDC

FUSE BOARD MOUNT 500MA 63VAC/VDC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 8207044P 8207044 F2879CT-ND 139-0437.500WR 461-0437.500WR 28X4543 94X3243 0437.500WR
Product Name Non Resettable Fuses Non Resettable Fuses Fuses SMD 500mA 50A Circuit Protection Fuse FUSE BOARD MOUNT 500MA 63VAC/VDC Fuse, Smd, 500Ma, 1206, Fast Acting, Full Reel; Fuse Current Littelfuse Fuse, 0.5A, 63Vac/vdc, Fast Acting, 1206; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Material Ceramic; Ceramic Ceramic; Ceramic Ceramic Ceramic; Ceramic
Approvals / Standards RoHS RoHS CSA RoHS RoHS; CSA RoHS RoHS
Features Resettable Resettable Fast Acting Fast Acting
Rated Voltage 63 volts 63 volts 63 volts 63 volts 63 volts 63 volts 63 volts
Rated Current 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF239/VF239-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 20 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers