Littelfuse, Inc. SMD 3.15A 32V Circuit Protection Fuse 0430003.WR

Description
Fuse Chip Slow Blow Acting 3.15A 32V SMD Solder Pad 1206 Epoxy T/R CSA/UL Product overview: 0430003.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.15A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.15A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0430003.WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Slow Blow Acting 3.15A 32V SMD Solder Pad 1206 Epoxy T/R CSA/UL Product overview: 0430003.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.15A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.15A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0430003.WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.15A 32V Circuit Protection Fuse - 139-0430003.WR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.15A 32V Circuit Protection Fuse
139-0430003.WR
SMD 3.15A 32V Circuit Protection Fuse 139-0430003.WR
Fuse Chip Slow Blow Acting 3.15A 32V SMD Solder Pad 1206 Epoxy T/R CSA/UL Product overview: 0430003.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.15A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.15A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0430003.WR can be used for catalog matching and distributor lookup.

Fuse Chip Slow Blow Acting 3.15A 32V SMD Solder Pad 1206 Epoxy T/R CSA/UL Product overview: 0430003.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.15A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.15A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0430003.WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - 0430003.WR - 1120616-0430003.WR - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 0430003.WR
1120616-0430003.WR
Hard To Find - 0430003.WR 1120616-0430003.WR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120616-0430003.WR Packaging: Tape and Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 63V Voltage Rating - DC: 63V Response Time: Slow Blow Melting I2t: 1.33 Approvals: CSA, UL DC Cold Resistance: 0.02 Ohms Categories: Circuit Protection Status: Obsolete Temperature Range - Operating: -55°C ~ 90°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 1206 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.125" L x 0.060" W x 0.045" H (3.18mm x 1.52mm x 1.14mm) Current Rating (Amps): 3.15A Breaking Capacity at Rated Voltage: 50A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120616-0430003.WR
Packaging: Tape and Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 63V
Voltage Rating - DC: 63V
Response Time: Slow Blow
Melting I2t: 1.33
Approvals: CSA, UL
DC Cold Resistance: 0.02 Ohms
Categories: Circuit Protection
Status: Obsolete
Temperature Range - Operating: -55°C ~ 90°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.125" L x 0.060" W x 0.045" H (3.18mm x 1.52mm x 1.14mm)
Current Rating (Amps): 3.15A
Breaking Capacity at Rated Voltage: 50A

Buy Now
Circuit Protection - Fuses 0430003.WR
FUSE BOARD MOUNT 3.15A 63VAC/VDC

FUSE BOARD MOUNT 3.15A 63VAC/VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 139-0430003.WR 1120616-0430003.WR 0430003.WR
Product Name SMD 3.15A 32V Circuit Protection Fuse Hard To Find - 0430003.WR Circuit Protection - Fuses
Approvals / Standards RoHS
Rated Voltage 63 volts 63 volts 63 volts
Rated Current 3 amps 3.15 amps 3.15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
MCB Bus Bar Connector - 1492-AAT2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details