Littelfuse, Inc. SMD 2A 32V Circuit Protection Fuse 0435002.KRHF

Description
2A 32V SMD Fuse, Very Fast Acting, 0402, Tape & Reel Product overview: 0435002.KRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0435002.KRHF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2A 32V SMD Fuse, Very Fast Acting, 0402, Tape & Reel Product overview: 0435002.KRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0435002.KRHF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A 32V Circuit Protection Fuse
139-0435002.KRHF
SMD 2A 32V Circuit Protection Fuse 139-0435002.KRHF
2A 32V SMD Fuse, Very Fast Acting, 0402, Tape & Reel Product overview: 0435002.KRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0435002.KRHF can be used for catalog matching and distributor lookup.

2A 32V SMD Fuse, Very Fast Acting, 0402, Tape & Reel Product overview: 0435002.KRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0435002.KRHF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F6013DKR-ND - DigiKey
Thief River Falls, MN, United States
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Fuses - F6013TR-ND - DigiKey
Thief River Falls, MN, United States
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Fuses - F6013CT-ND - DigiKey
Thief River Falls, MN, United States
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Fuse, Smd, 2A, Very Fast Acting; Fuse Current Littelfuse - 02AC8769 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2A, Very Fast Acting; Fuse Current Littelfuse
02AC8769
Fuse, Smd, 2A, Very Fast Acting; Fuse Current Littelfuse 02AC8769
FUSE, SMD, 2A, VERY FAST ACTING; Fuse Current:2A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0402 (1005 Metric); Product Range:435 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, SMD, 2A, VERY FAST ACTING; Fuse Current:2A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0402 (1005 Metric); Product Range:435 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0435002.KRHF
FUSE BOARD MOUNT 2A 32VDC 0402

FUSE BOARD MOUNT 2A 32VDC 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0435002.KRHF F6013DKR-ND 02AC8769 0435002.KRHF
Product Name SMD 2A 32V Circuit Protection Fuse Fuses Fuse, Smd, 2A, Very Fast Acting; Fuse Current Littelfuse Circuit Protection - Fuses
Approvals / Standards RoHS UL; CSA RoHS
Rated Voltage 32 volts 32 volts 32 volts
Rated Current 2 amps 2 amps 2 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2486-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 20000 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA14 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Current 60 amps
View Details