1.25A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
1.25A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
1.25A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Fast Acting Fuse 1.25A 32V 0603 Ceramic SMD T/R Product overview: 04381.25WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04381.25WR can be used for catalog matching and distributor lookup.
50A SMD Fuse 1.25A 32V 63V 0603 Fuses ROHS
FUSE BRD MT 1.25A 32VAC 63VDC
FUSE, SMD, 1.25A, 0603, FAST ACTING; Fuse Current:1.25A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:0603 (1608 Metric); Product Range:438 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2948CT-ND | 139-04381.25WR | 04381.25WR | 04381.25WR | 01P9264 |
| Product Name | Fuses | SMD 1.25A 32V Circuit Protection Fuse | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses | Fuse, Smd, 1.25A, 0603, Fast Acting; Fuse Current Littelfuse |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | ||||
| Approvals / Standards | UL; CSA | RoHS | RoHS | RoHS | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps |