Littelfuse 408 Series is a 100% lead-free, RoHS compliant, and halogen-free fuse designed specifically to provide overcurrent protection to circuits that operate under high working ambient temperatures up to 150°C and high in-rush currents. The general design ensures excellent temperature stability and performance reliability. This high I2t time lag fuse is designed to have ultra-high in-rush current withstand capability to avoid nuisance fuse open. Operating temperature from -55°C to +150°C UL Recognized to UL / CSA / NMX 248-1 and UL / CSA / NMX 248-14 100% Lead-free, RoHS compliant, and Halogen-free Suitable for leaded and lead-free reflow or wave soldering Ultra-high I2t values
FUSE 32V HIGH I2T 0603 TL 3A
FUSE 32V HIGH I2T 0603 TL 3A
FUSE 32V HIGH I2T 0603 TL 3A
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 0408003.WR | 18-0408003.WRCT-ND |
| Product Name | 0603 size Time-Lag Fuse | Fuses |
| Fuse Material | Ceramic; Ceramic | |
| Mounting | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) |
| Features | Time Lag |