Littelfuse, Inc. Automotive SMD 2A 12V Circuit Protection Fuse 0438002.WRA

Description
Fuse Chip Fast Acting 2A 12V SMD Solder Pad 0603 1.58 X 0.85 X 0.5mm Ceramic T/R Automotive CSA/cULus Product overview: 0438002.WRA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2A, 12V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 2A, 12V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0438002.WRA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Fast Acting 2A 12V SMD Solder Pad 0603 1.58 X 0.85 X 0.5mm Ceramic T/R Automotive CSA/cULus Product overview: 0438002.WRA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2A, 12V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 2A, 12V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0438002.WRA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 2A 12V Circuit Protection Fuse
139-0438002.WRA
Automotive SMD 2A 12V Circuit Protection Fuse 139-0438002.WRA
Fuse Chip Fast Acting 2A 12V SMD Solder Pad 0603 1.58 X 0.85 X 0.5mm Ceramic T/R Automotive CSA/cULus Product overview: 0438002.WRA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2A, 12V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 2A, 12V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0438002.WRA can be used for catalog matching and distributor lookup.

Fuse Chip Fast Acting 2A 12V SMD Solder Pad 0603 1.58 X 0.85 X 0.5mm Ceramic T/R Automotive CSA/cULus Product overview: 0438002.WRA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2A, 12V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 2A, 12V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0438002.WRA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F10730TR-ND - DigiKey
Thief River Falls, MN, United States
2A 12V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2A 12V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F10730DKR-ND - DigiKey
Thief River Falls, MN, United States
2A 12V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2A 12V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F10730CT-ND - DigiKey
Thief River Falls, MN, United States
2A 12V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2A 12V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - 0438002.WRA - 904538-0438002.WRA - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0438002.WRA
904538-0438002.WRA
Fuses - 0438002.WRA 904538-0438002.WRA
Manufacturer: Littelfuse Inc. Win Source Part Number: 904538-0438002.WRA Series: 438A Operating Temperature Range: -55°C ~ 150°C Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks HTSUS: 8536.10.0040 Other Part Number: -0438002.WRA, F10730TR, F10730DKR, F10730CT

Manufacturer: Littelfuse Inc.
Win Source Part Number: 904538-0438002.WRA
Series: 438A
Operating Temperature Range: -55°C ~ 150°C
Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
HTSUS: 8536.10.0040
Other Part Number: -0438002.WRA, F10730TR, F10730DKR, F10730CT

Buy Now Datasheet
Circuit Protection - Fuses 0438002.WRA
FUSE BRD MNT 2A 12VAC 32VDC 0603

FUSE BRD MNT 2A 12VAC 32VDC 0603

Supplier's Site
Fuse, Aec-Q200, Fast Acting, 2A, 0603; Fuse Current Littelfuse - 46AC4648 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Aec-Q200, Fast Acting, 2A, 0603; Fuse Current Littelfuse
46AC4648
Fuse, Aec-Q200, Fast Acting, 2A, 0603; Fuse Current Littelfuse 46AC4648
FUSE, AEC-Q200, FAST ACTING, 2A, 0603; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:438A Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, AEC-Q200, FAST ACTING, 2A, 0603; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:438A Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Fuse, Aec-Q200, Fast Acting, 2A, 0603; Fuse Current Littelfuse - 70AC6332 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Aec-Q200, Fast Acting, 2A, 0603; Fuse Current Littelfuse
70AC6332
Fuse, Aec-Q200, Fast Acting, 2A, 0603; Fuse Current Littelfuse 70AC6332
FUSE, AEC-Q200, FAST ACTING, 2A, 0603; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:438A Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, AEC-Q200, FAST ACTING, 2A, 0603; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:438A Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
FUSE 2A 32V FAST AECQ 0603 - 461-0438002.WRA - Utmel Electronic Limited
Hong Kong, China
FUSE 2A 32V FAST AECQ 0603
461-0438002.WRA
FUSE 2A 32V FAST AECQ 0603 461-0438002.WRA
FUSE 2A 32V FAST AECQ 0603

FUSE 2A 32V FAST AECQ 0603

Supplier's Site
Fuse - 192313884 - Radwell International
Willingboro, NJ, United States
FUSE, 438A SERIES, SURFACE MOUNT, 2 AMPS, 12 VAC, 32 VDC, FAST BLOW. FREE 2 YEAR RADWELL WARRANTY

FUSE, 438A SERIES, SURFACE MOUNT, 2 AMPS, 12 VAC, 32 VDC, FAST BLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited Radwell International
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0438002.WRA F10730TR-ND 904538-0438002.WRA 0438002.WRA 46AC4648 461-0438002.WRA 192313884
Product Name Automotive SMD 2A 12V Circuit Protection Fuse Fuses Fuses - 0438002.WRA Circuit Protection - Fuses Fuse, Aec-Q200, Fast Acting, 2A, 0603; Fuse Current Littelfuse FUSE 2A 32V FAST AECQ 0603 Fuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Surface Mount Surface Mount
Approvals / Standards CSA RoHS RoHS; CSA
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data