Littelfuse, Inc. FUSE 277V TL 15x5mm NANO2 0415004.DRSP

Description
Littelfuse 415 Series is a 277 VAC rated, surface mount fuse in a compact 15mm x 5mm square package Nano fuse. It has a high interrupting rating of 1500 A, needed for circuit protection on applications where high fault currents is a possibility. Surface mountable and comes in a small packagesize of 15mm x 5mm square SMD fuse Rated voltage at 277 VAC High interrupting rating of 1500 A at rated voltage Time Lag type - designed to have relatively high melting I2t RoHS compliant and Halogen-free Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248-14 Conforms to EN 60127-1 and EN 60127-7
Request a Quote Datasheet
Description
Littelfuse 415 Series is a 277 VAC rated, surface mount fuse in a compact 15mm x 5mm square package Nano fuse. It has a high interrupting rating of 1500 A, needed for circuit protection on applications where high fault currents is a possibility. Surface mountable and comes in a small packagesize of 15mm x 5mm square SMD fuse Rated voltage at 277 VAC High interrupting rating of 1500 A at rated voltage Time Lag type - designed to have relatively high melting I2t RoHS compliant and Halogen-free Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248-14 Conforms to EN 60127-1 and EN 60127-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FUSE 277V TL 15x5mm NANO2 - 0415004.DRSP - Littelfuse, Inc.
Rosemont, IL, United States
FUSE 277V TL 15x5mm NANO2
0415004.DRSP
FUSE 277V TL 15x5mm NANO2 0415004.DRSP
Littelfuse 415 Series is a 277 VAC rated, surface mount fuse in a compact 15mm x 5mm square package Nano fuse. It has a high interrupting rating of 1500 A, needed for circuit protection on applications where high fault currents is a possibility. Surface mountable and comes in a small packagesize of 15mm x 5mm square SMD fuse Rated voltage at 277 VAC High interrupting rating of 1500 A at rated voltage Time Lag type - designed to have relatively high melting I2t RoHS compliant and Halogen-free Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248-14 Conforms to EN 60127-1 and EN 60127-7

Littelfuse 415 Series is a 277 VAC rated, surface mount fuse in a compact 15mm x 5mm square package Nano fuse. It has a high interrupting rating of 1500 A, needed for circuit protection on applications where high fault currents is a possibility. Surface mountable and comes in a small packagesize of 15mm x 5mm square SMD fuse Rated voltage at 277 VAC High interrupting rating of 1500 A at rated voltage Time Lag type - designed to have relatively high melting I2t RoHS compliant and Halogen-free Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248-14 Conforms to EN 60127-1 and EN 60127-7

Datasheet
Electrical, Specialty Fuses - 18-0415004.DRSPCT-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
18-0415004.DRSPCT-ND
Electrical, Specialty Fuses 18-0415004.DRSPCT-ND
415 SERIES 277VAC RATED, SURFACE

415 SERIES 277VAC RATED, SURFACE

Buy Now Datasheet
Electrical, Specialty Fuses - 18-0415004.DRSPTR-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
18-0415004.DRSPTR-ND
Electrical, Specialty Fuses 18-0415004.DRSPTR-ND
415 SERIES 277VAC RATED, SURFACE

415 SERIES 277VAC RATED, SURFACE

Buy Now Datasheet
Electrical, Specialty Fuses - 18-0415004.DRSPDKR-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
18-0415004.DRSPDKR-ND
Electrical, Specialty Fuses 18-0415004.DRSPDKR-ND
415 SERIES 277VAC RATED, SURFACE

415 SERIES 277VAC RATED, SURFACE

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuses Fuses
Product Number 0415004.DRSP 18-0415004.DRSPCT-ND
Product Name FUSE 277V TL 15x5mm NANO2 Electrical, Specialty Fuses
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002645115 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 32 amps
View Details