375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
375mA Fast Blow Fuse, 125VAC/VDC, 50A IR, 1206 SM Product overview: 0437.375WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375mA, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 375mA, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0437.375WR can be used for catalog matching and distributor lookup.
FUSE BOARD MNT 375MA 125VAC/VDC
FUSE BRD MT 375MA 125VAC/VDC
CERAMIC FUSE, FAST ACTING, 0.375A, 1206; Fuse Current:375mA; Product Range:437 Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2878TR-ND | 139-0437.375WR | 461-0437.375WR | 0437.375WR | 17AC5614 |
| Product Name | Fuses | 375mA 50A Circuit Protection Fuse | FUSE BOARD MNT 375MA 125VAC/VDC | Circuit Protection - Fuses | Ceramic Fuse, Fast Acting, 0.375A, 1206; Fuse Current Littelfuse |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | |||
| Approvals / Standards | CSA | RoHS | RoHS; CSA | RoHS | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps |