Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 3AB/3AG 6.3x32mm Fuses - Cartridge Fuses - Series: 388 - 0388004. 0388004.

Description
The Littelfuse 388 Series is a 3AG size fuse designed for cost-effective reliability and performance in circuit protection to serve a broad range of application requirements. Designed to Japanese standard JIS C6575 RoHS compliant and lead free Available in cartridge and axial lead form and various forming dimensions
Datasheet
Description
The Littelfuse 388 Series is a 3AG size fuse designed for cost-effective reliability and performance in circuit protection to serve a broad range of application requirements. Designed to Japanese standard JIS C6575 RoHS compliant and lead free Available in cartridge and axial lead form and various forming dimensions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 3AB/3AG 6.3x32mm Fuses - Cartridge Fuses - Series: 388 - 0388004. - 0388004. - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 3AB/3AG 6.3x32mm Fuses - Cartridge Fuses - Series: 388 - 0388004.
0388004.
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 3AB/3AG 6.3x32mm Fuses - Cartridge Fuses - Series: 388 - 0388004. 0388004.
The Littelfuse 388 Series is a 3AG size fuse designed for cost-effective reliability and performance in circuit protection to serve a broad range of application requirements. Designed to Japanese standard JIS C6575 RoHS compliant and lead free Available in cartridge and axial lead form and various forming dimensions

The Littelfuse 388 Series is a 3AG size fuse designed for cost-effective reliability and performance in circuit protection to serve a broad range of application requirements. Designed to Japanese standard JIS C6575 RoHS compliant and lead free Available in cartridge and axial lead form and various forming dimensions

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0388004.
Product Name Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 3AB/3AG 6.3x32mm Fuses - Cartridge Fuses - Series: 388 - 0388004.
Fuse Material Glass; Glass
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details