Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 430 - 0430002. 0430002.

Description
Time delay feature withstands high in-rush currents and prevents nuisance openings. Package is visually distinct from fast-acting version for easy identification. Top side marking allows visual verification of amperage rating. For RoHS compliant and Lead-Free designs use 468 series Time delay feature withstands high in-rush currents and prevents nuisance openings Package is visually distinct from fast-acting version for easy identification Top side marking allows visual verification of amperage rating
Datasheet
Description
Time delay feature withstands high in-rush currents and prevents nuisance openings. Package is visually distinct from fast-acting version for easy identification. Top side marking allows visual verification of amperage rating. For RoHS compliant and Lead-Free designs use 468 series Time delay feature withstands high in-rush currents and prevents nuisance openings Package is visually distinct from fast-acting version for easy identification Top side marking allows visual verification of amperage rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 430 - 0430002. - 0430002. - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 430 - 0430002.
0430002.
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 430 - 0430002. 0430002.
Time delay feature withstands high in-rush currents and prevents nuisance openings. Package is visually distinct from fast-acting version for easy identification. Top side marking allows visual verification of amperage rating. For RoHS compliant and Lead-Free designs use 468 series Time delay feature withstands high in-rush currents and prevents nuisance openings Package is visually distinct from fast-acting version for easy identification Top side marking allows visual verification of amperage rating

Time delay feature withstands high in-rush currents and prevents nuisance openings. Package is visually distinct from fast-acting version for easy identification. Top side marking allows visual verification of amperage rating. For RoHS compliant and Lead-Free designs use 468 series Time delay feature withstands high in-rush currents and prevents nuisance openings Package is visually distinct from fast-acting version for easy identification Top side marking allows visual verification of amperage rating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0430002.
Product Name Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 430 - 0430002.
Fuse Material Epoxy Substrate
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 004110104 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 630 amps
View Details