Littelfuse, Inc. Fuses 04000027MR

Description
375mA 86V AC 86V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)
Request a Quote Datasheet
Description
375mA 86V AC 86V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 18-04000027MRCT-ND - DigiKey
Thief River Falls, MN, United States
375mA 86V AC 86V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

375mA 86V AC 86V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Fuses - 18-04000027MRTR-ND - DigiKey
Thief River Falls, MN, United States
375mA 86V AC 86V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

375mA 86V AC 86V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Fuse, 0.375A, 86V, 2410, Smd; Fuse Current Littelfuse - 42AJ7913 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 0.375A, 86V, 2410, Smd; Fuse Current Littelfuse
42AJ7913
Fuse, 0.375A, 86V, 2410, Smd; Fuse Current Littelfuse 42AJ7913
FUSE, 0.375A, 86V, 2410, SMD; Fuse Current:375mA; Blow Characteristic:-; Voltage Rating VAC:-; Voltage Rating VDC:86V; Fuse Case Style:2410 (6125 Metric); Product Range:400PV Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, 0.375A, 86V, 2410, SMD; Fuse Current:375mA; Blow Characteristic:-; Voltage Rating VAC:-; Voltage Rating VDC:86V; Fuse Case Style:2410 (6125 Metric); Product Range:400PV Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site
Fuse, 0.375A, 86V, 2410, Smd; Fuse Current Littelfuse - 42AJ7914 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 0.375A, 86V, 2410, Smd; Fuse Current Littelfuse
42AJ7914
Fuse, 0.375A, 86V, 2410, Smd; Fuse Current Littelfuse 42AJ7914
FUSE, 0.375A, 86V, 2410, SMD; Fuse Current:375mA; Blow Characteristic:-; Voltage Rating VAC:-; Voltage Rating VDC:86V; Fuse Case Style:2410 (6125 Metric); Product Range:400PV Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, 0.375A, 86V, 2410, SMD; Fuse Current:375mA; Blow Characteristic:-; Voltage Rating VAC:-; Voltage Rating VDC:86V; Fuse Case Style:2410 (6125 Metric); Product Range:400PV Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 18-04000027MRCT-ND 42AJ7913
Product Name Fuses Fuse, 0.375A, 86V, 2410, Smd; Fuse Current Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps
Unlock Full Specs
to access all available technical data