Fuse Chip Fast Acting 1.75A 63V SMD Solder Pad 1206 Ceramic T/R CSA/UL Product overview: 04371.75WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.75A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.75A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04371.75WR can be used for catalog matching and distributor lookup.
1.75A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
1.75A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
1.75A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE, SMD, 1.75A, 1206, FAST ACTING; Fuse Current:1.75A; Blow Characteristic:Fast Acting; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:437 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE BOARD MOUNT 1.75A 63VAC/VDC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-04371.75WR | F2884TR-ND | 01P9250 | 04371.75WR |
| Product Name | SMD 1.75A 63V Circuit Protection Fuse | Fuses | Fuse, Smd, 1.75A, 1206, Fast Acting; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Ceramic | |||
| Approvals / Standards | RoHS | CSA | RoHS | |
| Rated Voltage | 63 volts | 63 volts | 63 volts | |
| Rated Current | 1.75 amps | 1.75 amps | 1.75 amps | |
| Fuse Type | PC Board |