Littelfuse, Inc. FUSE 277V TL 15x5mm NANO2 04151.25DRSP

Description
Littelfuse 415 Series is a 277 VAC rated, surface mount fuse in a compact 15mm x 5mm square package Nano fuse. It has a high interrupting rating of 1500 A, needed for circuit protection on applications where high fault currents is a possibility. Surface mountable and comes in a small packagesize of 15mm x 5mm square SMD fuse Rated voltage at 277 VAC High interrupting rating of 1500 A at rated voltage Time Lag type - designed to have relatively high melting I2t RoHS compliant and Halogen-free Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248-14 Conforms to EN 60127-1 and EN 60127-7
Request a Quote Datasheet
Description
Littelfuse 415 Series is a 277 VAC rated, surface mount fuse in a compact 15mm x 5mm square package Nano fuse. It has a high interrupting rating of 1500 A, needed for circuit protection on applications where high fault currents is a possibility. Surface mountable and comes in a small packagesize of 15mm x 5mm square SMD fuse Rated voltage at 277 VAC High interrupting rating of 1500 A at rated voltage Time Lag type - designed to have relatively high melting I2t RoHS compliant and Halogen-free Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248-14 Conforms to EN 60127-1 and EN 60127-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FUSE 277V TL 15x5mm NANO2 - 04151.25DRSP - Littelfuse, Inc.
Rosemont, IL, United States
FUSE 277V TL 15x5mm NANO2
04151.25DRSP
FUSE 277V TL 15x5mm NANO2 04151.25DRSP
Littelfuse 415 Series is a 277 VAC rated, surface mount fuse in a compact 15mm x 5mm square package Nano fuse. It has a high interrupting rating of 1500 A, needed for circuit protection on applications where high fault currents is a possibility. Surface mountable and comes in a small packagesize of 15mm x 5mm square SMD fuse Rated voltage at 277 VAC High interrupting rating of 1500 A at rated voltage Time Lag type - designed to have relatively high melting I2t RoHS compliant and Halogen-free Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248-14 Conforms to EN 60127-1 and EN 60127-7

Littelfuse 415 Series is a 277 VAC rated, surface mount fuse in a compact 15mm x 5mm square package Nano fuse. It has a high interrupting rating of 1500 A, needed for circuit protection on applications where high fault currents is a possibility. Surface mountable and comes in a small packagesize of 15mm x 5mm square SMD fuse Rated voltage at 277 VAC High interrupting rating of 1500 A at rated voltage Time Lag type - designed to have relatively high melting I2t RoHS compliant and Halogen-free Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248-14 Conforms to EN 60127-1 and EN 60127-7

Datasheet
Electrical, Specialty Fuses - 18-04151.25DRSPTR-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
18-04151.25DRSPTR-ND
Electrical, Specialty Fuses 18-04151.25DRSPTR-ND
415 SERIES 277VAC RATED, SURFACE

415 SERIES 277VAC RATED, SURFACE

Buy Now Datasheet
Electrical, Specialty Fuses - 18-04151.25DRSPCT-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
18-04151.25DRSPCT-ND
Electrical, Specialty Fuses 18-04151.25DRSPCT-ND
415 SERIES 277VAC RATED, SURFACE

415 SERIES 277VAC RATED, SURFACE

Buy Now Datasheet
Electrical, Specialty Fuses - 18-04151.25DRSPDKR-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
18-04151.25DRSPDKR-ND
Electrical, Specialty Fuses 18-04151.25DRSPDKR-ND
415 SERIES 277VAC RATED, SURFACE

415 SERIES 277VAC RATED, SURFACE

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuses Fuses
Product Number 04151.25DRSP 18-04151.25DRSPTR-ND
Product Name FUSE 277V TL 15x5mm NANO2 Electrical, Specialty Fuses
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 10709075 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details