Littelfuse, Inc. 438GT Series 0603 Fast Acting Fuse 0438005.GT

Description
The 438GT Ceramic Fuse series is a 100% Lead Free, RoHS compliant and Halogen free series designed specifically to provide over-current protection to circuits that see high working ambient temperatures (up to 150°C) and high inrush currents.The General design ensures excellent temperature stability and performance reliability.This higher I2t values which is typical in the Littelfuse Ceramic Fuse Family ensures high inrush current withstand capability. Fast response to faulty current to ensure over-current protection to sensitive electronic component. Operating temperature from -55°C to +150°C High I2t Value Suitable for both leaded and lead-free reflow/wave soldering 100% Lead-free, Halogen-Free and RoHS compliant
Datasheet
Description
The 438GT Ceramic Fuse series is a 100% Lead Free, RoHS compliant and Halogen free series designed specifically to provide over-current protection to circuits that see high working ambient temperatures (up to 150°C) and high inrush currents.The General design ensures excellent temperature stability and performance reliability.This higher I2t values which is typical in the Littelfuse Ceramic Fuse Family ensures high inrush current withstand capability. Fast response to faulty current to ensure over-current protection to sensitive electronic component. Operating temperature from -55°C to +150°C High I2t Value Suitable for both leaded and lead-free reflow/wave soldering 100% Lead-free, Halogen-Free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
438GT Series 0603 Fast Acting Fuse - 0438005.GT - Littelfuse, Inc.
Rosemont, IL, United States
438GT Series 0603 Fast Acting Fuse
0438005.GT
438GT Series 0603 Fast Acting Fuse 0438005.GT
The 438GT Ceramic Fuse series is a 100% Lead Free, RoHS compliant and Halogen free series designed specifically to provide over-current protection to circuits that see high working ambient temperatures (up to 150°C) and high inrush currents.The General design ensures excellent temperature stability and performance reliability.This higher I2t values which is typical in the Littelfuse Ceramic Fuse Family ensures high inrush current withstand capability. Fast response to faulty current to ensure over-current protection to sensitive electronic component. Operating temperature from -55°C to +150°C High I2t Value Suitable for both leaded and lead-free reflow/wave soldering 100% Lead-free, Halogen-Free and RoHS compliant

The 438GT Ceramic Fuse series is a 100% Lead Free, RoHS compliant and Halogen free series designed specifically to provide over-current protection to circuits that see high working ambient temperatures (up to 150°C) and high inrush currents.The General design ensures excellent temperature stability and performance reliability.This higher I2t values which is typical in the Littelfuse Ceramic Fuse Family ensures high inrush current withstand capability. Fast response to faulty current to ensure over-current protection to sensitive electronic component. Operating temperature from -55°C to +150°C High I2t Value Suitable for both leaded and lead-free reflow/wave soldering 100% Lead-free, Halogen-Free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0438005.GT
Product Name 438GT Series 0603 Fast Acting Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details
Fuses - 002625112 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 15 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers