Manufacturer: Littelfuse Inc.
Win Source Part Number: 853230-0437005.WRA
Series: 437A
Features: 5 A 32 V AC 35 V DC Fuse
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
HTSUS: 8536.10.0040
Other Part Number: 18-0437005.WRATR, -0437005.WRA, 0437005.WRA-ND, 18-0437005.WRADKR, 18-0437005.WRACT
437A Series - 1206 AECQ-compliant Fuses, 5 A, 32 VAC 32 VDC, RoHS Product overview: 0437005.WRA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 437A, 5 A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 437A, 5 A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0437005.WRA can be used for catalog matching and distributor lookup.
5A 32V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
5A 32V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
5A 32V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BRD MNT 5A 32VAC 35VDC 1206
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 853230-0437005.WRA | 139-0437005.WRA | 18-0437005.WRATR-ND | 0437005.WRA |
| Product Name | Fuses - 0437005.WRA | Automotive 437A 5 A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Rated Voltage | 32 volts | 32 volts | ||
| Rated Current | 5 amps | 5 amps | ||
| Fuse Type | PC Board | |||
| Mounting | Solderable (Surface Mount Technology) |